VEGA Americas, Inc. Compact radar sensor for continuous level measurement VEGAPULS 42

Description
Application area From ¾ thread", universal connection G1" for hygiene adapter, three-wire: IO-Link, PNP/NPN, 4 ... 20 mA (active), hygiene approval, coloured 360° status display VEGAPULS 42 is the ideal sensor for non-contact level measurement of liquids and bulk solids in simple to moderate applications. The optional universal connection for hygienic adapters ensures reduced installation effort and leaner stock-keeping and perfectly fulfils the requirements for hygienic processes in the food, beverage and pharmaceutical industries. With IO-Link, it offers continuous digital data transmission. Your benefit Coloured 360° status display, adjustable Easy integration into control systems through IO-Link communication Maintenance-free operation due to non-contact 80 GHz radar technology
Datasheet
Description
Application area From ¾ thread", universal connection G1" for hygiene adapter, three-wire: IO-Link, PNP/NPN, 4 ... 20 mA (active), hygiene approval, coloured 360° status display VEGAPULS 42 is the ideal sensor for non-contact level measurement of liquids and bulk solids in simple to moderate applications. The optional universal connection for hygienic adapters ensures reduced installation effort and leaner stock-keeping and perfectly fulfils the requirements for hygienic processes in the food, beverage and pharmaceutical industries. With IO-Link, it offers continuous digital data transmission. Your benefit Coloured 360° status display, adjustable Easy integration into control systems through IO-Link communication Maintenance-free operation due to non-contact 80 GHz radar technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact radar sensor for continuous level measurement - VEGAPULS 42 - VEGA Americas, Inc.
Mason, OH, United States
Compact radar sensor for continuous level measurement
VEGAPULS 42
Compact radar sensor for continuous level measurement VEGAPULS 42
Application area From ¾ thread", universal connection G1" for hygiene adapter, three-wire: IO-Link, PNP/NPN, 4 ... 20 mA (active), hygiene approval, coloured 360° status display VEGAPULS 42 is the ideal sensor for non-contact level measurement of liquids and bulk solids in simple to moderate applications. The optional universal connection for hygienic adapters ensures reduced installation effort and leaner stock-keeping and perfectly fulfils the requirements for hygienic processes in the food, beverage and pharmaceutical industries. With IO-Link, it offers continuous digital data transmission. Your benefit Coloured 360° status display, adjustable Easy integration into control systems through IO-Link communication Maintenance-free operation due to non-contact 80 GHz radar technology

Application area

From ¾ thread", universal connection G1" for hygiene adapter, three-wire: IO-Link, PNP/NPN, 4 ... 20 mA (active), hygiene approval, coloured 360° status display
VEGAPULS 42 is the ideal sensor for non-contact level measurement of liquids and bulk solids in simple to moderate applications. The optional universal connection for hygienic adapters ensures reduced installation effort and leaner stock-keeping and perfectly fulfils the requirements for hygienic processes in the food, beverage and pharmaceutical industries. With IO-Link, it offers continuous digital data transmission.

Your benefit

  • Coloured 360° status display, adjustable
  • Easy integration into control systems through IO-Link communication
  • Maintenance-free operation due to non-contact 80 GHz radar technology
Supplier's Site Datasheet

Technical Specifications

  VEGA Americas, Inc.
Product Category Level Sensors
Product Number VEGAPULS 42
Product Name Compact radar sensor for continuous level measurement
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Level Measurement Type Continuous Level
Unlock Full Specs
to access all available technical data

Similar Products

Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYSE-A - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 205 inch (15 to 5200 mm)
Level Measurement Type Continuous Level
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB096 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 3.78 inch (96 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details