VEGA Americas, Inc. Wired radar sensor for continuous level measurement VEGAPULS C 21

Description
Application area Axial cable outlet, measuring range up to 15 m, accuracy ±2 mm, 4 ... 20 mA, HART, SDI-12 or Modbus output, Ex-approval VEGAPULS C 21 is the ideal sensor for non-contact level measurement in simple applications where a high degree of protection is required. It is particularly suitable for use in water treatment, pumping stations and rain overflow basins, for flow measurement in open channels and level monitoring. In bulk solids the sensors are used in small bulk solids silos or open containers. Your benefit Exact measurement results independent of medium, process and environmental conditions Maintenance-free operation due to non-contact 80 GHz radar technology High accuracy and reliability Suitable accessories Mounting bracket with adjustable sensor holder Mounting bracket for ceiling mounting Mounting angle with adjustable bracket Further accessories
Description
Application area Axial cable outlet, measuring range up to 15 m, accuracy ±2 mm, 4 ... 20 mA, HART, SDI-12 or Modbus output, Ex-approval VEGAPULS C 21 is the ideal sensor for non-contact level measurement in simple applications where a high degree of protection is required. It is particularly suitable for use in water treatment, pumping stations and rain overflow basins, for flow measurement in open channels and level monitoring. In bulk solids the sensors are used in small bulk solids silos or open containers. Your benefit Exact measurement results independent of medium, process and environmental conditions Maintenance-free operation due to non-contact 80 GHz radar technology High accuracy and reliability Suitable accessories Mounting bracket with adjustable sensor holder Mounting bracket for ceiling mounting Mounting angle with adjustable bracket Further accessories
Datasheet
Datasheet Summary
Powered by GS/AI

The VEGAPULS C 21 is a two-wire radar sensor designed for continuous level measurement with a measuring range of up to 15 meters and an accuracy of ±2 mm. It operates using 80 GHz radar technology, allowing for non-contact measurement that is independent of medium properties and process conditions. This sensor is suitable for various applications, including water treatment, pumping stations, rain overflow basins, and flow measurement in open channels, as well as for monitoring levels in small bulk solids silos or containers. The device features an output signal of 4 ,Ķ 20 mA/HART and is compatible with Bluetooth 5.0 for wireless adjustments via smartphones or tablets. It has a robust construction with a protection rating of IP66/IP68, making it suitable for harsh environments. The sensor can withstand process pressures from -1 to +3 bar and temperatures ranging from -40 to +80 °C. The wetted parts are made of PVDF, ensuring durability in various industrial settings. The VEGAPULS C 21 is also available with different electronics versions, including options for SDI-12 and Modbus protocols.

Datasheet Summary
Powered by GS/AI

The VEGAPULS C 21 is a two-wire radar sensor designed for continuous level measurement with a measuring range of up to 15 meters and an accuracy of ±2 mm. It operates using 80 GHz radar technology, allowing for non-contact measurement that is independent of medium properties and process conditions. This sensor is suitable for various applications, including water treatment, pumping stations, rain overflow basins, and flow measurement in open channels, as well as for monitoring levels in small bulk solids silos or containers. The device features an output signal of 4 ,Ķ 20 mA/HART and is compatible with Bluetooth 5.0 for wireless adjustments via smartphones or tablets. It has a robust construction with a protection rating of IP66/IP68, making it suitable for harsh environments. The sensor can withstand process pressures from -1 to +3 bar and temperatures ranging from -40 to +80 °C. The wetted parts are made of PVDF, ensuring durability in various industrial settings. The VEGAPULS C 21 is also available with different electronics versions, including options for SDI-12 and Modbus protocols.

Suppliers

Company
Product
Description
Supplier Links
Wired radar sensor for continuous level measurement - VEGAPULS C 21 - VEGA Americas, Inc.
Mason, OH, United States
Wired radar sensor for continuous level measurement
VEGAPULS C 21
Wired radar sensor for continuous level measurement VEGAPULS C 21
Application area Axial cable outlet, measuring range up to 15 m, accuracy ±2 mm, 4 ... 20 mA, HART, SDI-12 or Modbus output, Ex-approval VEGAPULS C 21 is the ideal sensor for non-contact level measurement in simple applications where a high degree of protection is required. It is particularly suitable for use in water treatment, pumping stations and rain overflow basins, for flow measurement in open channels and level monitoring. In bulk solids the sensors are used in small bulk solids silos or open containers. Your benefit Exact measurement results independent of medium, process and environmental conditions Maintenance-free operation due to non-contact 80 GHz radar technology High accuracy and reliability Suitable accessories Mounting bracket with adjustable sensor holder Mounting bracket for ceiling mounting Mounting angle with adjustable bracket Further accessories

Application area

Axial cable outlet, measuring range up to 15 m, accuracy ±2 mm, 4 ... 20 mA, HART, SDI-12 or Modbus output, Ex-approval
VEGAPULS C 21 is the ideal sensor for non-contact level measurement in simple applications where a high degree of protection is required. It is particularly suitable for use in water treatment, pumping stations and rain overflow basins, for flow measurement in open channels and level monitoring. In bulk solids the sensors are used in small bulk solids silos or open containers.

Your benefit

  • Exact measurement results independent of medium, process and environmental conditions
  • Maintenance-free operation due to non-contact 80 GHz radar technology
  • High accuracy and reliability

Suitable accessories

Mounting bracket with adjustable sensor holder

Mounting bracket for ceiling mounting

Mounting angle with adjustable bracket


Further accessories

Supplier's Site Datasheet

Technical Specifications

  VEGA Americas, Inc.
Product Category Level Sensors
Product Number VEGAPULS C 21
Product Name Wired radar sensor for continuous level measurement
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

Vertical Float Valve – Top Mounting - OKC-2271-2 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Small flange level transmitter - FKY-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
80 GHZ COMPACT NON-CONTACT RADAR 26’ - CNCR 210 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 312 inch (7925 mm)
Accuracy (Continuous Level) 0.2000 +/-inch (5.08 +/-mm)
View Details