VEGA Americas, Inc. Radiometric sensor for continuous level measurement FIBERTRAC 31

Description
Application area The flexible detector is used on round vessels and vessels with conical outlet and is suitable for measurement of liquids, solids, slurries and suspensions. Due to its thin, flexible scintillator cross-section, FIBERTRAC 31 can be easily adapted to round vessels. The FIBERTRAC 31 is a radiation-based sensor with flexible plastic sensing element for continuous measurement of liquids and bulk solids. It is suitable for level measurement under extreme process temperatures, in case of critical product features or aggressive products. The FIBERTRAC 31 delivers precise measuring results even under hardest application conditions. Your benefit Simple mounting on round and conical vessels through flexible detector High plant availability through non-contact measurement Cost saving through use of only one sensor up to 7 m measuring range
Datasheet
Description
Application area The flexible detector is used on round vessels and vessels with conical outlet and is suitable for measurement of liquids, solids, slurries and suspensions. Due to its thin, flexible scintillator cross-section, FIBERTRAC 31 can be easily adapted to round vessels. The FIBERTRAC 31 is a radiation-based sensor with flexible plastic sensing element for continuous measurement of liquids and bulk solids. It is suitable for level measurement under extreme process temperatures, in case of critical product features or aggressive products. The FIBERTRAC 31 delivers precise measuring results even under hardest application conditions. Your benefit Simple mounting on round and conical vessels through flexible detector High plant availability through non-contact measurement Cost saving through use of only one sensor up to 7 m measuring range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiometric sensor for continuous level measurement - FIBERTRAC 31 - VEGA Americas, Inc.
Mason, OH, United States
Radiometric sensor for continuous level measurement
FIBERTRAC 31
Radiometric sensor for continuous level measurement FIBERTRAC 31
Application area The flexible detector is used on round vessels and vessels with conical outlet and is suitable for measurement of liquids, solids, slurries and suspensions. Due to its thin, flexible scintillator cross-section, FIBERTRAC 31 can be easily adapted to round vessels. The FIBERTRAC 31 is a radiation-based sensor with flexible plastic sensing element for continuous measurement of liquids and bulk solids. It is suitable for level measurement under extreme process temperatures, in case of critical product features or aggressive products. The FIBERTRAC 31 delivers precise measuring results even under hardest application conditions. Your benefit Simple mounting on round and conical vessels through flexible detector High plant availability through non-contact measurement Cost saving through use of only one sensor up to 7 m measuring range

Application area

The flexible detector is used on round vessels and vessels with conical outlet and is suitable for measurement of liquids, solids, slurries and suspensions. Due to its thin, flexible scintillator cross-section, FIBERTRAC 31 can be easily adapted to round vessels.
The FIBERTRAC 31 is a radiation-based sensor with flexible plastic sensing element for continuous measurement of liquids and bulk solids. It is suitable for level measurement under extreme process temperatures, in case of critical product features or aggressive products. The FIBERTRAC 31 delivers precise measuring results even under hardest application conditions.

Your benefit

  • Simple mounting on round and conical vessels through flexible detector
  • High plant availability through non-contact measurement
  • Cost saving through use of only one sensor up to 7 m measuring range
Supplier's Site Datasheet

Technical Specifications

  VEGA Americas, Inc.
Product Category Level Sensors
Product Number FIBERTRAC 31
Product Name Radiometric sensor for continuous level measurement
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

Wide Band Level Control “Pump Down” - OKC-3171 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Level transmitter - FKE-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
Guided Wave Radar for Liquids - GWR-3000 - BinMaster, Inc.
Specs
Device Classification Sensor System
Measuring Range 0.0 to 900 inch (0.0 to 22860 mm)
Accuracy (Continuous Level) 0.0800 +/-inch (2.03 +/-mm)
View Details