VEGA Americas, Inc. Capacitive cable probe for level detection VEGACAP 66

Description
Application area For non-abrasive liquids and bulk solids, Sensor length up to 32 m The VEGACAP 66 point level sensor can be used universall for the measurement of non-abrasive liquids and bulk solids. The cable probe is fully insulated and the proven mechanical construction offers high functional safety. Your benefit Simple planning due to variable switching point Savings through simple mounting and setup Long lifetime and low maintenance requirement through robust mechanical construction
Datasheet
Description
Application area For non-abrasive liquids and bulk solids, Sensor length up to 32 m The VEGACAP 66 point level sensor can be used universall for the measurement of non-abrasive liquids and bulk solids. The cable probe is fully insulated and the proven mechanical construction offers high functional safety. Your benefit Simple planning due to variable switching point Savings through simple mounting and setup Long lifetime and low maintenance requirement through robust mechanical construction
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive cable probe for level detection - VEGACAP 66 - VEGA Americas, Inc.
Mason, OH, United States
Capacitive cable probe for level detection
VEGACAP 66
Capacitive cable probe for level detection VEGACAP 66
Application area For non-abrasive liquids and bulk solids, Sensor length up to 32 m The VEGACAP 66 point level sensor can be used universall for the measurement of non-abrasive liquids and bulk solids. The cable probe is fully insulated and the proven mechanical construction offers high functional safety. Your benefit Simple planning due to variable switching point Savings through simple mounting and setup Long lifetime and low maintenance requirement through robust mechanical construction

Application area

For non-abrasive liquids and bulk solids, Sensor length up to 32 m
The VEGACAP 66 point level sensor can be used universall for the measurement of non-abrasive liquids and bulk solids. The cable probe is fully insulated and the proven mechanical construction offers high functional safety.

Your benefit

  • Simple planning due to variable switching point
  • Savings through simple mounting and setup
  • Long lifetime and low maintenance requirement through robust mechanical construction
Supplier's Site Datasheet

Technical Specifications

  VEGA Americas, Inc.
Product Category Level Sensors
Product Number VEGACAP 66
Product Name Capacitive cable probe for level detection
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

BL9000 Bubble Level Flow Sensor - BL9K - McCrometer, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.1181 to 138 inch (3 to 3500 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details
Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details