VEGA Americas, Inc. Datasheets for Liquid Crystal Display (LCD) Modules
Liquid crystal display (LCD) modules are used at the component level in place of less efficient displays such as cathode ray tubes (CRTs). These modules do not include housing and must be incorporated into a larger instrument or system.
Liquid Crystal Display (LCD) Modules: Learn more
| Product Name | Notes |
|---|---|
| Application area External display and adjustment module for panel mounting without external energy Application area The VEGADIS 176 is an external display and adjustment module without additional external energy. It... | |
| Application area The VEGADIS 81 is an external, digital display and adjustment unit for all plics® sensors. The instrument is mounted in a distance of up to 50 m away... | |
| Application area The VEGADIS 82 is suitable for measured value indication and adjustment of 4 … 20 mA sensors, optionally with HART protocol. The instrument can be looped in any... |