VEGA Americas, Inc. Datasheets for Linear Limit Switches
Linear limit switches are electromechanical devices that require physical contact between a target object and switch activator to make the contacts change state.
Linear Limit Switches: Learn more
| Product Name | Notes |
|---|---|
| Application area For front-flush installation. The instrument is ideally suited as full or empty detector in pipelines. The VEGAKON 61 is a condcutive limit switch for conductive liquids. The instrument... | |
| Application area From DK > 1.5, from thread ½", universal adapter G1* for hygiene adapter M12, valve plug, transistor output, IO-Link, wireless operation, Ex and hygiene approvals VEGAPOINT 24 is... | |
| Application area From DK > 1.5, from thread ½", universal connection G1" for hygiene adapter, M12, valve plug, transistor output, IO-Link, wireless operation, Ex and hygiene approvals, tube version, up... | |
| Application area From DK > 1.5, from thread ½", universal connection G1" for hygiene adapter, M12, valve plug, transistor output, IO-Link, wireless operation, Ex and hygiene approvals VEGAPOINT 21 is... | |
| Application area From DK > 2, from thread ½", universal connection G1" for hygiene adapter, M12, transistor output VEGAPOINT 11 is a low-cost limit switch for the detection of water-based... | |
| Application area From thread ½", universal connection G1" for hygiene adapter, M12, valve plug, transistor output, IO-Link, wireless operation, hygiene approvals VEGAPOINT 31 is a low-cost limit switch for use... | |
| Application area With 2 to 3 rods, a corresponding number of switching points between 12 cm and 4 m can be realized. The VEGAKON 66 is a conductive limit switch... |