VEGA Americas, Inc. Datasheets for Level Controllers

Level controllers monitor, regulate, and control liquid or solid levels in a process.
Level Controllers: Learn more

Product Name Notes
Application area 1 x 4 … 20 mA sensor input, 1 x 4 … 20 mA current output, 3 x operating relay, 1 x fail safe relay (instead of operating...
Application area 1 x 4 ... 20 mA sensor input, 1 x 4 ... 20 mA current output, 3 x operating relay, 1 x fail safe relay (instead of operating...
Application area 1 x 4 ... 20 mA/HART sensor input, 2 x digital inputs, 1 x 4 ... 20 mA current output, 4 x operating relay, 1 x fail safe...
Application area 2 x 4 … 20 mA sensor inputs, 2 x 4 … 20 mA current outputs, 3 x operating relay, 1 x fail safe relay (instead of operating...
Application area 2 x 4 ... 20 mA sensor inputs, 2 x 4 ... 20 mA current outputs, 3 x operating relay, 1 x fail safe relay (instead of operating...
Application area 2 x 4 ... 20 mA/HART sensor inputs, 4 x digital inputs, 3 x 4 ... 20 mA current outputs, 6 x operating relays, 1 x fail safe...
Application area The VEGAMET 381 SIL controller powers the connected 4 … 20 mA/HART sensor, processes and displays the measured values. The VEGAMET 381 is ideal for simple control tasks...
Application area The VEGAMET 391 controller powers any 4 … 20 mA/HART sensor, processes and displays the measured values. The VEGAMET 391 is perfectly suitable for simple control tasks in...
Application area The VEGAMET 624 controller powers the connected 4 … 20 mAA/HART sensor, processes and displays the measured values. The VEGAMET 624 is ideal for simple control tasks in...
Application area The VEGAMET 625 controller powers the connected HART sensor, processes and displays the measured values received through HART Multidrop. The VEGAMET 625 is ideal for simple control tasks...
Application area The VEGASCAN 693 is a controller and display instrument for up to 15 HART sensors. It processes the measured values received via HART multidrop and displays the values.
Application area The VEGATOR 111 is a controller for level detection with relay output for vibrating level switches VEGASWING, VEGAVIB and VEGAWAVE with electronics version according to NAMUR (IEC 60947-5-6).
Application area The VEGATOR 112 is a controller for level detection with relay output for vibrating level switches VEGASWING, VEGAVIB and VEGAWAVE with electronics version according to NAMUR (IEC 60947-5-6).
Application area The VEGATOR 121 is a controller for level detection with relay output for the vibrating level switches VEGASWING, VEGAVIB and VEGAWAVE with electronics version "Two-wire 8/16 mA“. With...
Application area The VEGATOR 122 is a controller for level detection with relay output for the vibrating level switches VEGASWING, VEGAVIB and VEGAWAVE with electronics version "Two-wire 8/16 mA“. With...
Application area The VEGATOR 131 is a single channel controller for conductive probes series EL. Typical applications are level detections and pump controls. A false signal output is available as...
Application area The VEGATOR 132 is a double channel controller for conductive probes series EL. Applications are level detections and pump controls. In conjunction with multiple rod or cable probes,...
Application area The VEGATOR 141 is a controller for level detection for continuously measuring 4 … 20 mA sensors. It evaluates the measured values of a sensor and delivers a...
Application area The VEGATOR 142 is a controller for level detection for continuously measuring 4 … 20 mA sensors. It evaluates the measured values of a sensor and delivers a...
Application area The VEGATOR 256C is a controller for conductive electrodes EL 1 … EL 8. Applications are simple level detections or pump controls. Your benefit Simple adjustment of the...