VEGA Americas, Inc. Datasheets for Level Switches
Level switches is a generic search term for devices that are used to detect liquid or powder levels, or interfaces between liquids. These level measurements are indicated via an electrical switching action.
Level Switches: Learn more
| Product Name | Notes |
|---|---|
| Application area Configurable both as compact version and version with tube extension up to 3 m. Numerous process fittings, approvals as well as housing and electronics versions. VEGASWING 66 is... | |
| Application area It detects the limit level reliably and with millimetre accuracy directly at the mounting position. Numerous process fittings, approvals as well as housing and electronics versions. The VEGASWING... | |
| Application area It detects the limit level reliably and with millimetre accuracy directly at the mounting position. Small level switch version with stainless steel housing The VEGASWING 51 is a... | |
| Application area It detects the limit level reliably and with millimetre accuracy directly at the mounting position. The smooth surface of the vibrating rod, without sharp corners or edges, prevents... | |
| Application area It detects the limit level reliably and with millimetre accuracy directly at the mounting position. The tuning fork design is very robust and unaffected by buildup. Grain size:... | |
| Application area The position of the switching point can be up to 1 m away from the installation location. VEGASWING 53 is a universal liquid level switch with smallest dimensions. | |
| Application area The position of the switching point can be up to 6 m away from the installation site. Numerous process fittings, approvals as well as housing and electronics versions. | |
| Application area The position of the switching point can be up to 6 m away from the installation site. The smooth surface of the vibrating rod, without sharp corners or... | |
| Application area The position of the switching point can be up to 6 m away from the installation site. The tuning fork design is very robust and unaffected by buildup. | |
| Application area The position of the switching point can be up to 80 m away from the installation site. The smooth surface of the vibrating rod, without sharp corners or... | |
| Application area The position of the switching point can be up to 80 m away from the installation site. The tuning fork design is very robust and unaffected by buildup. |