VEGA Americas, Inc. Wired radar sensor for continuous level measurement VEGAPULS C 11

Description
Application area Axial cable outlet, 4 ... 20 mA output, measuring range up to 8 m, accuracy ±5 mm, PVC cable with 10 m length VEGAPULS C 11 is the ideal sensor for non-contact level measurement in simple applications where a high degree of protection is required. It is particularly suitable for use in water treatment, pumping stations, rain overflow basins and level monitoring. In bulk solids the sensors are used in small bulk solids silos or open containers. Your benefit Exact measurement results independent of medium, process and environmental conditions Low-cost radar sensor for simple measurement tasks Maintenance-free operation due to non-contact 80 GHz radar technology Suitable accessories Mounting bracket with adjustable sensor holder Mounting bracket for ceiling mounting Mounting angle with adjustable bracket Further accessories
Datasheet
Description
Application area Axial cable outlet, 4 ... 20 mA output, measuring range up to 8 m, accuracy ±5 mm, PVC cable with 10 m length VEGAPULS C 11 is the ideal sensor for non-contact level measurement in simple applications where a high degree of protection is required. It is particularly suitable for use in water treatment, pumping stations, rain overflow basins and level monitoring. In bulk solids the sensors are used in small bulk solids silos or open containers. Your benefit Exact measurement results independent of medium, process and environmental conditions Low-cost radar sensor for simple measurement tasks Maintenance-free operation due to non-contact 80 GHz radar technology Suitable accessories Mounting bracket with adjustable sensor holder Mounting bracket for ceiling mounting Mounting angle with adjustable bracket Further accessories
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wired radar sensor for continuous level measurement - VEGAPULS C 11 - VEGA Americas, Inc.
Mason, OH, United States
Wired radar sensor for continuous level measurement
VEGAPULS C 11
Wired radar sensor for continuous level measurement VEGAPULS C 11
Application area Axial cable outlet, 4 ... 20 mA output, measuring range up to 8 m, accuracy ±5 mm, PVC cable with 10 m length VEGAPULS C 11 is the ideal sensor for non-contact level measurement in simple applications where a high degree of protection is required. It is particularly suitable for use in water treatment, pumping stations, rain overflow basins and level monitoring. In bulk solids the sensors are used in small bulk solids silos or open containers. Your benefit Exact measurement results independent of medium, process and environmental conditions Low-cost radar sensor for simple measurement tasks Maintenance-free operation due to non-contact 80 GHz radar technology Suitable accessories Mounting bracket with adjustable sensor holder Mounting bracket for ceiling mounting Mounting angle with adjustable bracket Further accessories

Application area

Axial cable outlet, 4 ... 20 mA output, measuring range up to 8 m, accuracy ±5 mm, PVC cable with 10 m length
VEGAPULS C 11 is the ideal sensor for non-contact level measurement in simple applications where a high degree of protection is required. It is particularly suitable for use in water treatment, pumping stations, rain overflow basins and level monitoring. In bulk solids the sensors are used in small bulk solids silos or open containers.

Your benefit

  • Exact measurement results independent of medium, process and environmental conditions
  • Low-cost radar sensor for simple measurement tasks
  • Maintenance-free operation due to non-contact 80 GHz radar technology

Suitable accessories

Mounting bracket with adjustable sensor holder

Mounting bracket for ceiling mounting

Mounting angle with adjustable bracket


Further accessories

Supplier's Site Datasheet

Technical Specifications

  VEGA Americas, Inc.
Product Category Level Sensors
Product Number VEGAPULS C 11
Product Name Wired radar sensor for continuous level measurement
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

Low Level Indicator - OKC-2290 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Small flange level transmitter - FKY-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
Level Control Diaphragm Switch for Hazardous Locations - BM65 - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Dry material (Bulk solids and powders)
View Details