VEGA Americas, Inc. Datasheets for Network Equipment
Network equipment is used to split, switch, boost, or direct packets of information along a network. This product area includes network hubs, switches, routers, bridges, gateways, multiplexers, transceivers and firewalls. In addition to device type, network equipment is defined by protocol (e.g., Ethernet).
Network Equipment: Learn more
| Product Name | Notes |
|---|---|
| Application area Suitable for connection of controller VEGAMET 391, VEGAMET 624/625 and VEGASCAN 693 with Ethernet interface to an Ethernet or PC network. Your benefit Robust version for use under... | |
| Application area The LoRa-Gateway receives via LoRaWAN the measurement and diagnosis data of appropriately configured VEGA LoRaWAN sensors. The Gateway merges the received data and transmits them via mobile radio... | |
| Application area The mobile router is suitable for wireless measured value transmission and for remote parameter adjustment of communication-capabl e VEGA instruments, especially with VEGA Inventory System and PACTware. Suitable... |