VEGA Americas, Inc. Datasheets for Liquid Level Switches
Liquid level switches are used to detect specific liquid levels or interfaces between liquids. These level measurements are indicated via an electrical switching action.
Liquid Level Switches: Learn more
| Product Name | Notes |
|---|---|
| Application area Configurable both as compact version and version with tube extension up to 3 m. Numerous process fittings, approvals as well as housing and electronics versions. VEGASWING 66 is... | |
| Application area For adhesive liquids and light, non-abrasive bulk solids, Sensor length up to 4 m The VEGACAP 64 is a point level sensor for non-abrasive liquids and bulk solids. | |
| Application area For liquids and bulk solids, adjustment-free setup, Sensor length up to 2 m The VEGACAP 98 is an adjustment-free, economical level sensor for liquids and bulk solids. It... | |
| Application area For liquids and bulk solids, non-abrasive, Sensor length up to 6 m The VEGACAP 63 point level sensor can be used universalle for the measurement of non-abrasive liquids... | |
| Application area For liquids and bulk solids, Sensor length up to 32 m The VEGACAP 65 is a point level sensor for use in all industries. The partly insulated probe... | |
| Application area For liquids and bulk solids, Sensor length up to 6 m The VEGACAP 62 is a point level sensor for use in all areas of industry. The partly... | |
| Application area For liquids, also in non-conductive containers, Sensor length up to 4 m The VEGACAP 27 is an adjustment-free, capacitive level sensor for liquids. Typical applications are overfill and... | |
| Application area For liquids, also in non-conductive containers, Sensor length up to 4 m The VEGACAP 69 is a point level sensor for aggressive liquids in non-conductive vessels. The double... | |
| Application area For non-abrasive liquids and bulk solids, Sensor length up to 32 m The VEGACAP 66 point level sensor can be used universall for the measurement of non-abrasive liquids... | |
| Application area It detects the limit level reliably and with millimetre accuracy directly at the mounting position. Numerous process fittings, approvals as well as housing and electronics versions. The VEGASWING... | |
| Application area It detects the limit level reliably and with millimetre accuracy directly at the mounting position. Small level switch version with stainless steel housing The VEGASWING 51 is a... | |
| Application area The position of the switching point can be up to 1 m away from the installation location. VEGASWING 53 is a universal liquid level switch with smallest dimensions. | |
| Application area The position of the switching point can be up to 6 m away from the installation site. Numerous process fittings, approvals as well as housing and electronics versions. | |
| Application area The short rod detector monitors the limit level of liquids and bulk solids without contact. The sensor is used on vessels of any geometry and on pipelines. The... | |
| Application area With 2 to 5 cables, a corresponding number of switching points between 22 cm and 60 m can be realized. A VEGATOR 130 series controller is required for... | |
| Application area With 2 to 5 rods, a corresponding number of switching points between 10 cm and 4 m can be realized. A VEGATOR 130 series controller is required for... | |
| Application area With 2 to 5 rods, a corresponding number of switching points between 5 cm and 6 m can be realized. Extended temperature range through PTFE insulation. A VEGATOR... |