VEGA Americas, Inc. Datasheets for Pressure Transmitters

Pressure transmitters translate the low level output of a sensor or transducer to a higher level signal suitable for transmission to a site where it can be further processed. These devices include pressure sensors, transducers, elements, and instruments.
Pressure Transmitters: Learn more

Product Name Notes
Application area 4 ... 20 mA, thread ½" VEGABAR 18 is a universal pressure transmitter with 4 ... 20 mA output and ceramic measuring cell for measurement of gases, vapours...
Application area 4 ... 20 mA, thread ½" VEGABAR 19 is a universal pressure transmitter with 4 ... 20 mA output and metal measuring cell for measurement of gases, vapours...
Application area For applications with liquids in small containers under simple process conditions. Possible applications can be found in almost all industrial sectors. The VEGADIF 85 is a universal differential...
Application area For level measurement in wells, basins and open tanks. Maximum sensor length: Cable 250 m, tube 6 m. Can be combined with any other sensor of VEGABAR Series...
Application area For level measurement of liquids and corrosive media. Maximum sensor length: Cable 250 m, tube 6 m. Can be combined with any other sensor of VEGABAR Series 80...
Application area For measurement of liquids and viscous products with high process pressure. The VEGABAR 83 is a pressure transmitter for pressure measurement of gases, vapours and liquids in all...
Application area From thread ½", hygienic connections, universal connection G1" for hygiene adapter, 4 ... 20 mA, three-wire: PNP/NPN, 4 ... 20 mA, IO-Link, Ex and hygiene approval, coloured 360°
Application area Reliable measurement of highly corrosive and hot media. Can be combined with any other sensor of VEGABAR Series 80 for electronic differential pressure measurement. The VEGABAR 81 is...
Application area The hydrostatic absolute pressure transmitter with ceramic measuring cell is ideal for level measurement of water/wastewater, as well as level measurement in deep wells or in tanks on...
Application area The VEGADIF 85 and VEGADIF 65 with chemical seal CSB (both side assembly) are suitable for level, interface, density, differential pressure and flow measurement. Through the assembly of...
Application area The VEGADIF 85 and VEGADIF 65 with chemical seal CSS (single side assembly) are suitable for level and differential pressure measurement. Through the assembly of the chemical seal...
Application area Universally applicable pressure transmitter. The ceramic measuring cell is resistant to temperature shocks. Can be combined with any other sensor of VEGABAR Series 80 for electronic differential pressure...