VEGA Americas, Inc. Compact radar sensor for continuous level measurement VEGAPULS 11

Description
Application area 4 ... 20 mA output, measuring range up to 8 m, accuracy ±5 mm VEGAPULS 11 is the ideal sensor for non-contact level measurement of liquids and bulk solids in simple applications. It is particularly suitable for use in water treatment, storage tanks with acids, lyes and additives in all industrial areas, or for measuring levels in plastic tanks from the outside through the tank wall. In bulk solids the sensors are used in small bulk solids silos or open containers. Your benefit High plant availability through non-contact measurement Exact measurement results independent of medium properties and process conditions Maintenance-free operation due to non-contact 80 GHz radar technology Suitable accessories Mounting bracket with adjustable sensor holder Mounting angle with adjustable bracket Universal flange for VEGAPULS BASIC line Further accessories
Datasheet
Description
Application area 4 ... 20 mA output, measuring range up to 8 m, accuracy ±5 mm VEGAPULS 11 is the ideal sensor for non-contact level measurement of liquids and bulk solids in simple applications. It is particularly suitable for use in water treatment, storage tanks with acids, lyes and additives in all industrial areas, or for measuring levels in plastic tanks from the outside through the tank wall. In bulk solids the sensors are used in small bulk solids silos or open containers. Your benefit High plant availability through non-contact measurement Exact measurement results independent of medium properties and process conditions Maintenance-free operation due to non-contact 80 GHz radar technology Suitable accessories Mounting bracket with adjustable sensor holder Mounting angle with adjustable bracket Universal flange for VEGAPULS BASIC line Further accessories
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact radar sensor for continuous level measurement - VEGAPULS 11 - VEGA Americas, Inc.
Mason, OH, United States
Compact radar sensor for continuous level measurement
VEGAPULS 11
Compact radar sensor for continuous level measurement VEGAPULS 11
Application area 4 ... 20 mA output, measuring range up to 8 m, accuracy ±5 mm VEGAPULS 11 is the ideal sensor for non-contact level measurement of liquids and bulk solids in simple applications. It is particularly suitable for use in water treatment, storage tanks with acids, lyes and additives in all industrial areas, or for measuring levels in plastic tanks from the outside through the tank wall. In bulk solids the sensors are used in small bulk solids silos or open containers. Your benefit High plant availability through non-contact measurement Exact measurement results independent of medium properties and process conditions Maintenance-free operation due to non-contact 80 GHz radar technology Suitable accessories Mounting bracket with adjustable sensor holder Mounting angle with adjustable bracket Universal flange for VEGAPULS BASIC line Further accessories

Application area

4 ... 20 mA output, measuring range up to 8 m, accuracy ±5 mm
VEGAPULS 11 is the ideal sensor for non-contact level measurement of liquids and bulk solids in simple applications. It is particularly suitable for use in water treatment, storage tanks with acids, lyes and additives in all industrial areas, or for measuring levels in plastic tanks from the outside through the tank wall. In bulk solids the sensors are used in small bulk solids silos or open containers.

Your benefit

  • High plant availability through non-contact measurement
  • Exact measurement results independent of medium properties and process conditions
  • Maintenance-free operation due to non-contact 80 GHz radar technology

Suitable accessories

Mounting bracket with adjustable sensor holder

Mounting angle with adjustable bracket

Universal flange for VEGAPULS BASIC line


Further accessories

Supplier's Site Datasheet

Technical Specifications

  VEGA Americas, Inc.
Product Category Level Sensors
Product Number VEGAPULS 11
Product Name Compact radar sensor for continuous level measurement
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details
EBE Capacitive Level Sensor for Viscous Media - corTEC® LCRB0001D - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Accuracy (Continuous Level) 0.0394 +/-inch (1 +/-mm)
Media Type Liquid; Dry material (Bulk solids and powders)
View Details
Displacement and Level Measurement On/Off Switching Sensor - CS Series - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 39.37 inch (15 to 1000 mm)
Level Measurement Type Continuous Level
View Details