VEGA Americas, Inc. Datasheets for Limit Switches
Limit switches are electromechanical or solid state devices that require the physical contact of an object with the switch’s actuator to make the contacts change state.
Limit Switches: Learn more
| Product Name | Notes |
|---|---|
| Application area For front-flush installation. The instrument is ideally suited as full or empty detector in pipelines. The VEGAKON 61 is a condcutive limit switch for conductive liquids. The instrument... | |
| Application area From DK > 1.5, from thread ½", universal adapter G1* for hygiene adapter M12, valve plug, transistor output, IO-Link, wireless operation, Ex and hygiene approvals VEGAPOINT 24 is... | |
| Application area From DK > 1.5, from thread ½", universal connection G1" for hygiene adapter, M12, valve plug, transistor output, IO-Link, wireless operation, Ex and hygiene approvals, tube version, up... | |
| Application area From DK > 1.5, from thread ½", universal connection G1" for hygiene adapter, M12, valve plug, transistor output, IO-Link, wireless operation, Ex and hygiene approvals VEGAPOINT 21 is... | |
| Application area From DK > 2, from thread ½", universal connection G1" for hygiene adapter, M12, transistor output VEGAPOINT 11 is a low-cost limit switch for the detection of water-based... | |
| Application area From thread ½", universal connection G1" for hygiene adapter, M12, valve plug, transistor output, IO-Link, wireless operation, hygiene approvals VEGAPOINT 31 is a low-cost limit switch for use... | |
| Application area With 2 to 3 rods, a corresponding number of switching points between 12 cm and 4 m can be realized. The VEGAKON 66 is a conductive limit switch... |