Belden Inc. LioN-P, PROFINET I/O Device, 8DI 8DO (8x M12), 7/8" Power Supply, Metal, 60 mm 0980 ESL 303-111

Description
LioN-P, I/O Standalone, PROFINET, industrial metal housing, 60 mm, up to IP67, 8 digital input and 8 digital output channels (2 A) with galvanic isolation, 8 x M12 A-coded I/O connection, 5-poles, 2 x M12 D-coded bus connection, 4-poles, 2 x 7/8" power supply connection, 5-poles
Datasheet
Description
LioN-P, I/O Standalone, PROFINET, industrial metal housing, 60 mm, up to IP67, 8 digital input and 8 digital output channels (2 A) with galvanic isolation, 8 x M12 A-coded I/O connection, 5-poles, 2 x M12 D-coded bus connection, 4-poles, 2 x 7/8" power supply connection, 5-poles
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LioN-P, PROFINET I/O Device, 8DI 8DO (8x M12), 7/8
St. Louis, MO, United States
LioN-P, PROFINET I/O Device, 8DI 8DO (8x M12), 7/8" Power Supply, Metal, 60 mm
0980 ESL 303-111
LioN-P, PROFINET I/O Device, 8DI 8DO (8x M12), 7/8" Power Supply, Metal, 60 mm 0980 ESL 303-111
LioN-P, I/O Standalone, PROFINET, industrial metal housing, 60 mm, up to IP67, 8 digital input and 8 digital output channels (2 A) with galvanic isolation, 8 x M12 A-coded I/O connection, 5-poles, 2 x M12 D-coded bus connection, 4-poles, 2 x 7/8" power supply connection, 5-poles

LioN-P, I/O Standalone, PROFINET, industrial metal housing, 60 mm, up to IP67, 8 digital input and 8 digital output channels (2 A) with galvanic isolation, 8 x M12 A-coded I/O connection, 5-poles, 2 x M12 D-coded bus connection, 4-poles, 2 x 7/8" power supply connection, 5-poles

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category I/O Modules and Instruments
Product Number 0980 ESL 303-111
Product Name LioN-P, PROFINET I/O Device, 8DI 8DO (8x M12), 7/8" Power Supply, Metal, 60 mm
Unlock Full Specs
to access all available technical data

Similar Products

6-ch Current Analog Input EtherCAT Slice IO Module - AMAX-5017C-A - Advantech
Specs
Form Factor DIN Rail; DIN-rail
Differential Channels Yes
Resolution 16 bits
View Details
2 suppliers
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details
SCM5B40/41 Analog Voltage Input Modules, Wide Bandwidth - SCM5B40/41-xx - Dataforth Corporation
Specs
Form Factor Rack Mount; DIN Rail
Analog Outputs Analog Voltage Output
Agency Approval CSA, FM, CE
View Details
Digital input - 750-421 - WAGO
Specs
Data Acquisition Input Module
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
3 suppliers