Belden Inc. LioN-P, EtherNet/IP I/O Device, 16DO (8x M12), M12 L-coded Power Supply, Metal, 60 mm 0980 ESL 312-121

Description
LioN-P, I/O Standalone, EtherNet/IP, industrial metal housing, 60 mm, up to IP69K, 16 digital output channels (2 A) with galvanic isolation, 8 x M12 A-coded I/O connection, 5-poles, 2 x M12 D-coded bus connection, 4-poles, 2 x M12 L-coded power supply connection, 5-poles
Datasheet
Description
LioN-P, I/O Standalone, EtherNet/IP, industrial metal housing, 60 mm, up to IP69K, 16 digital output channels (2 A) with galvanic isolation, 8 x M12 A-coded I/O connection, 5-poles, 2 x M12 D-coded bus connection, 4-poles, 2 x M12 L-coded power supply connection, 5-poles
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LioN-P, EtherNet/IP I/O Device, 16DO (8x M12), M12 L-coded Power Supply, Metal, 60 mm - 0980 ESL 312-121 - Belden Inc.
St. Louis, MO, United States
LioN-P, EtherNet/IP I/O Device, 16DO (8x M12), M12 L-coded Power Supply, Metal, 60 mm
0980 ESL 312-121
LioN-P, EtherNet/IP I/O Device, 16DO (8x M12), M12 L-coded Power Supply, Metal, 60 mm 0980 ESL 312-121
LioN-P, I/O Standalone, EtherNet/IP, industrial metal housing, 60 mm, up to IP69K, 16 digital output channels (2 A) with galvanic isolation, 8 x M12 A-coded I/O connection, 5-poles, 2 x M12 D-coded bus connection, 4-poles, 2 x M12 L-coded power supply connection, 5-poles

LioN-P, I/O Standalone, EtherNet/IP, industrial metal housing, 60 mm, up to IP69K, 16 digital output channels (2 A) with galvanic isolation, 8 x M12 A-coded I/O connection, 5-poles, 2 x M12 D-coded bus connection, 4-poles, 2 x M12 L-coded power supply connection, 5-poles

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category I/O Modules and Instruments
Product Number 0980 ESL 312-121
Product Name LioN-P, EtherNet/IP I/O Device, 16DO (8x M12), M12 L-coded Power Supply, Metal, 60 mm
Network Options Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details
Serial data and I/O experience - WellTell-IO - ABB Measurement & Analytics
Specs
Form Factor Panel / Chassis Mount
User Interface Hand-held Programmer
View Details