Belden Inc. LioN-P, Multiprotocol I/O Device, 16DIO (8x M12), 7/8" Power Supply, Metal, 60 mm 0980 ESL 390-111

Description
LioN-P, I/O Standalone, Multiprotocol (PROFINET, EtherNet/IP and EtherCAT), industrial metal housing, 60 mm, up to IP67, 16 digital in-/output channels (universal I/O) (2 A), 8 x M12 A-coded I/O connection, 5-poles, 2 x M12 D-coded bus connection, 4-poles, 2 x 7/8" power supply connection, 5-poles
Datasheet
Description
LioN-P, I/O Standalone, Multiprotocol (PROFINET, EtherNet/IP and EtherCAT), industrial metal housing, 60 mm, up to IP67, 16 digital in-/output channels (universal I/O) (2 A), 8 x M12 A-coded I/O connection, 5-poles, 2 x M12 D-coded bus connection, 4-poles, 2 x 7/8" power supply connection, 5-poles
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LioN-P, Multiprotocol I/O Device, 16DIO (8x M12), 7/8
St. Louis, MO, United States
LioN-P, Multiprotocol I/O Device, 16DIO (8x M12), 7/8" Power Supply, Metal, 60 mm
0980 ESL 390-111
LioN-P, Multiprotocol I/O Device, 16DIO (8x M12), 7/8" Power Supply, Metal, 60 mm 0980 ESL 390-111
LioN-P, I/O Standalone, Multiprotocol (PROFINET, EtherNet/IP and EtherCAT), industrial metal housing, 60 mm, up to IP67, 16 digital in-/output channels (universal I/O) (2 A), 8 x M12 A-coded I/O connection, 5-poles, 2 x M12 D-coded bus connection, 4-poles, 2 x 7/8" power supply connection, 5-poles

LioN-P, I/O Standalone, Multiprotocol (PROFINET, EtherNet/IP and EtherCAT), industrial metal housing, 60 mm, up to IP67, 16 digital in-/output channels (universal I/O) (2 A), 8 x M12 A-coded I/O connection, 5-poles, 2 x M12 D-coded bus connection, 4-poles, 2 x 7/8" power supply connection, 5-poles

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category I/O Modules and Instruments
Product Number 0980 ESL 390-111
Product Name LioN-P, Multiprotocol I/O Device, 16DIO (8x M12), 7/8" Power Supply, Metal, 60 mm
Unlock Full Specs
to access all available technical data

Similar Products

8AI/2DO IoT Modbus/SNMP/MQTT Ethernet Remote I/O - ADAM-6017-D - Advantech
Specs
Analog Outputs Analog Voltage Output
Resolution 16 bits
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details
8B42 2-Wire Transmitter Interface Modules - 8B42-02 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Analog Outputs Analog Voltage Output
User Interface None
View Details
Filter module - 750-626 - WAGO
Specs
Signal Conditioning Filter
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
3 suppliers