Belden Inc. LioN-P, Multiprotocol I/O Device, 16DO (8x M12), 7/8" Power Supply, Metal, 60 mm 0980 ESL 392-111

Description
LioN-P, I/O Standalone, Multiprotocol (PROFINET, EtherNet/IP and EtherCAT), industrial metal housing, 60 mm, up to IP67, 16 digital output channels (2 A) with galvanic isolation, 8 x M12 A-coded I/O connection, 5-poles, 2 x M12 D-coded bus connection, 4-poles, 2 x 7/8" power supply connection, 5-poles
Datasheet
Description
LioN-P, I/O Standalone, Multiprotocol (PROFINET, EtherNet/IP and EtherCAT), industrial metal housing, 60 mm, up to IP67, 16 digital output channels (2 A) with galvanic isolation, 8 x M12 A-coded I/O connection, 5-poles, 2 x M12 D-coded bus connection, 4-poles, 2 x 7/8" power supply connection, 5-poles
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LioN-P, Multiprotocol I/O Device, 16DO (8x M12), 7/8
St. Louis, MO, United States
LioN-P, Multiprotocol I/O Device, 16DO (8x M12), 7/8" Power Supply, Metal, 60 mm
0980 ESL 392-111
LioN-P, Multiprotocol I/O Device, 16DO (8x M12), 7/8" Power Supply, Metal, 60 mm 0980 ESL 392-111
LioN-P, I/O Standalone, Multiprotocol (PROFINET, EtherNet/IP and EtherCAT), industrial metal housing, 60 mm, up to IP67, 16 digital output channels (2 A) with galvanic isolation, 8 x M12 A-coded I/O connection, 5-poles, 2 x M12 D-coded bus connection, 4-poles, 2 x 7/8" power supply connection, 5-poles

LioN-P, I/O Standalone, Multiprotocol (PROFINET, EtherNet/IP and EtherCAT), industrial metal housing, 60 mm, up to IP67, 16 digital output channels (2 A) with galvanic isolation, 8 x M12 A-coded I/O connection, 5-poles, 2 x M12 D-coded bus connection, 4-poles, 2 x 7/8" power supply connection, 5-poles

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category I/O Modules and Instruments
Product Number 0980 ESL 392-111
Product Name LioN-P, Multiprotocol I/O Device, 16DO (8x M12), 7/8" Power Supply, Metal, 60 mm
Unlock Full Specs
to access all available technical data

Similar Products

3-phase smart current sensor - ESS 076 - STEGO
Specs
Agency Approval CE, EAC, UKCA
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details
I/O Expanders - 216273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor PC Board
Host Connection I2C
Agency Approval RoHS Compliant
View Details