LioN-P, I/O Standalone, EtherNet/IP, industrial metal housing, 60 mm, up to IP67, 16 digital output channels (2 A) with galvanic isolation, 8 x M12 A-coded I/O connection, 5-poles, 2 x M12 D-coded bus connection, 4-poles, 2 x 7/8" power supply connection, 5-poles
| Belden Inc. | |
|---|---|
| Product Category | I/O Modules and Instruments |
| Product Number | 0980 ESL 312-111 |
| Product Name | LioN-P, EtherNet/IP I/O Device, 16DO (8x M12), 7/8" Power Supply, Metal, 60 mm |
| Network Options | Ethernet |