Beckhoff Automation LLC KM1004 | Bus Terminal module, 32-channel digital input, 24 V DC, 3 ms

Description
The KM1004 terminal module combines 32 digital inputs with eight channels per connector in a compact design. The control signals are transmitted (electrically isolated) to the higher-level automation unit. Like the standard Bus Terminals, the terminal modules are integrated in the I/O system. Special features: input specification type 1 no bouncing due to mechanical switches thanks to 3 ms input filter pluggable wiring by connector with spring connection technology Different versions of the connectors: 1 or 3-pin with or without integrated status LEDs
Request a Quote
Description
The KM1004 terminal module combines 32 digital inputs with eight channels per connector in a compact design. The control signals are transmitted (electrically isolated) to the higher-level automation unit. Like the standard Bus Terminals, the terminal modules are integrated in the I/O system. Special features: input specification type 1 no bouncing due to mechanical switches thanks to 3 ms input filter pluggable wiring by connector with spring connection technology Different versions of the connectors: 1 or 3-pin with or without integrated status LEDs
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
KM1004 | Bus Terminal module, 32-channel digital input, 24 V DC, 3 ms -  - Beckhoff Automation LLC
Savage, MN, United States
KM1004 | Bus Terminal module, 32-channel digital input, 24 V DC, 3 ms
KM1004 | Bus Terminal module, 32-channel digital input, 24 V DC, 3 ms
The KM1004 terminal module combines 32 digital inputs with eight channels per connector in a compact design. The control signals are transmitted (electrically isolated) to the higher-level automation unit. Like the standard Bus Terminals, the terminal modules are integrated in the I/O system. Special features: input specification type 1 no bouncing due to mechanical switches thanks to 3 ms input filter pluggable wiring by connector with spring connection technology Different versions of the connectors: 1 or 3-pin with or without integrated status LEDs

The KM1004 terminal module combines 32 digital inputs with eight channels per connector in a compact design. The control signals are transmitted (electrically isolated) to the higher-level automation unit. Like the standard Bus Terminals, the terminal modules are integrated in the I/O system.

Special features:

  • input specification type 1
  • no bouncing due to mechanical switches thanks to 3 ms input filter
  • pluggable wiring by connector with spring connection technology

Different versions of the connectors:

  • 1 or 3-pin
  • with or without integrated status LEDs
Supplier's Site

Technical Specifications

  Beckhoff Automation LLC
Product Category Data Acquisition
Product Name KM1004 | Bus Terminal module, 32-channel digital input, 24 V DC, 3 ms
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products