U.S. Tsubaki Power Transmission, LLC Part # 29227, 800RX CHAIN - A2 ATTACHMENT

Description
Tsubaki’s Roller Conveyor Chain represents the most common and universal class of chain. Tsubaki is proud to offer a premium, well diversified portfolio designed and built in Sandusky, Ohio. Upgrades Available: Corrosion Resistance, Titan XL > PINS Alloy or premium grade carbon steel. Heat treated for superior strength and toughness. Core – Through hardened for superior impact resistance. Surface – Induction hardened for extended wear resistance. Precision manufactured to maintain high interference fit with sidebars. Prevents pin rotation and subsequent sidebar wear. BUSHINGS Alloy or premium grade carbon steel. Heat treated for superior strength. Core – Through hardened for toughness and impact. Surface – Case hardened for the ultimate in extended wear resistance. Precision machined to maintain smooth bearing surfaces and high interference fit with sidebars. Favorable residual stresses resist fatigue and promote extended life. SIDEBARS Premium carbon steel. Optional heat treated sidebars available. High quality hole finish increases fatigue resistance. Favorable residual stresses resist fatigue and allow for extended life. ROLLERS Alloy or premium grade carbon steel. Through hardened for superior strength, toughness and the ability to withstand high shock loads. TYPICAL APPLICATIONS Conveyors Elevators Power Transmission Unit/Material Transfer Assembly Conveyors COMMON INDUSTRIES AUTOMOTIVE FOOD METALS GENERAL MANUFACTURING SUGAR ESCALATOR
Description
Tsubaki’s Roller Conveyor Chain represents the most common and universal class of chain. Tsubaki is proud to offer a premium, well diversified portfolio designed and built in Sandusky, Ohio. Upgrades Available: Corrosion Resistance, Titan XL > PINS Alloy or premium grade carbon steel. Heat treated for superior strength and toughness. Core – Through hardened for superior impact resistance. Surface – Induction hardened for extended wear resistance. Precision manufactured to maintain high interference fit with sidebars. Prevents pin rotation and subsequent sidebar wear. BUSHINGS Alloy or premium grade carbon steel. Heat treated for superior strength. Core – Through hardened for toughness and impact. Surface – Case hardened for the ultimate in extended wear resistance. Precision machined to maintain smooth bearing surfaces and high interference fit with sidebars. Favorable residual stresses resist fatigue and promote extended life. SIDEBARS Premium carbon steel. Optional heat treated sidebars available. High quality hole finish increases fatigue resistance. Favorable residual stresses resist fatigue and allow for extended life. ROLLERS Alloy or premium grade carbon steel. Through hardened for superior strength, toughness and the ability to withstand high shock loads. TYPICAL APPLICATIONS Conveyors Elevators Power Transmission Unit/Material Transfer Assembly Conveyors COMMON INDUSTRIES AUTOMOTIVE FOOD METALS GENERAL MANUFACTURING SUGAR ESCALATOR

Suppliers

Company
Product
Description
Supplier Links
Part # 29227, 800RX CHAIN - A2 ATTACHMENT -  - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Part # 29227, 800RX CHAIN - A2 ATTACHMENT
Part # 29227, 800RX CHAIN - A2 ATTACHMENT
Tsubaki’s Roller Conveyor Chain represents the most common and universal class of chain. Tsubaki is proud to offer a premium, well diversified portfolio designed and built in Sandusky, Ohio. Upgrades Available: Corrosion Resistance, Titan XL > PINS Alloy or premium grade carbon steel. Heat treated for superior strength and toughness. Core – Through hardened for superior impact resistance. Surface – Induction hardened for extended wear resistance. Precision manufactured to maintain high interference fit with sidebars. Prevents pin rotation and subsequent sidebar wear. BUSHINGS Alloy or premium grade carbon steel. Heat treated for superior strength. Core – Through hardened for toughness and impact. Surface – Case hardened for the ultimate in extended wear resistance. Precision machined to maintain smooth bearing surfaces and high interference fit with sidebars. Favorable residual stresses resist fatigue and promote extended life. SIDEBARS Premium carbon steel. Optional heat treated sidebars available. High quality hole finish increases fatigue resistance. Favorable residual stresses resist fatigue and allow for extended life. ROLLERS Alloy or premium grade carbon steel. Through hardened for superior strength, toughness and the ability to withstand high shock loads. TYPICAL APPLICATIONS Conveyors Elevators Power Transmission Unit/Material Transfer Assembly Conveyors COMMON INDUSTRIES AUTOMOTIVE FOOD METALS GENERAL MANUFACTURING SUGAR ESCALATOR

Tsubaki’s Roller Conveyor Chain represents the most common and universal class of chain. Tsubaki is proud to offer a premium, well diversified portfolio designed and built in Sandusky, Ohio.
Upgrades Available: Corrosion Resistance, Titan XL
>
PINS

  • Alloy or premium grade carbon steel.
  • Heat treated for superior strength and toughness.
    • Core – Through hardened for superior impact resistance.
    • Surface – Induction hardened for extended wear resistance.
  • Precision manufactured to maintain high interference fit with sidebars.
    • Prevents pin rotation and subsequent sidebar wear.

BUSHINGS

  • Alloy or premium grade carbon steel.
  • Heat treated for superior strength.
    • Core – Through hardened for toughness and impact.
    • Surface – Case hardened for the ultimate in extended wear resistance.
  • Precision machined to maintain smooth bearing surfaces and high interference fit with sidebars.
    • Favorable residual stresses resist fatigue and promote extended life.

SIDEBARS

  • Premium carbon steel.
  • Optional heat treated sidebars available.
  • High quality hole finish increases fatigue resistance.
    • Favorable residual stresses resist fatigue and allow for extended life.

ROLLERS

  • Alloy or premium grade carbon steel.
  • Through hardened for superior strength, toughness and the ability to withstand high shock loads.

TYPICAL APPLICATIONS

  • Conveyors
  • Elevators
  • Power Transmission
  • Unit/Material Transfer
  • Assembly Conveyors

COMMON INDUSTRIES
AUTOMOTIVE
FOOD
METALS
GENERAL MANUFACTURING
SUGAR
ESCALATOR

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Conveyor Chain
Product Name Part # 29227, 800RX CHAIN - A2 ATTACHMENT
Chain Types Roller Chain
Unlock Full Specs
to access all available technical data