U.S. Tsubaki Power Transmission, LLC BS/DIN Chain Series RF06BRB

Description
Riveted type chain will be supplied unless otherwise specified. Stainless steel is available. Refer to Section “B” for BS/DIN attachment specifications.
Description
Riveted type chain will be supplied unless otherwise specified. Stainless steel is available. Refer to Section “B” for BS/DIN attachment specifications.

Suppliers

Company
Product
Description
Supplier Links
BS/DIN Chain Series - RF06BRB - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
BS/DIN Chain Series
RF06BRB
BS/DIN Chain Series RF06BRB
Riveted type chain will be supplied unless otherwise specified. Stainless steel is available. Refer to Section “B” for BS/DIN attachment specifications.

Riveted type chain will be supplied unless otherwise specified.
Stainless steel is available.
Refer to Section “B” for BS/DIN attachment specifications.

Supplier's Site
BS/DIN Chain Series - RF06BRB - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
BS/DIN Chain Series
RF06BRB
BS/DIN Chain Series RF06BRB
Riveted type chain will be supplied unless otherwise specified. Stainless steel is available. All dimensions are nominal values and for reference only Flat Shape Link Plate

Riveted type chain will be supplied unless otherwise specified.
Stainless steel is available.
All dimensions are nominal values and for reference only
Flat Shape Link Plate

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Roller Chain
Product Number RF06BRB
Product Name BS/DIN Chain Series
ANSI Pitch 35 (3/8")
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 1830867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Carbon steel
ISO BS/DIN Pitch ISO 16 (25.40mm)
Chain Pitch 1 inch (25.4 mm)
View Details
0.167
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Steel / Hardened Steel; Steel, Galvanized
Chain Pitch 0.1670 inch (4.24 mm)
View Details
Tractor Chain & Ratovator Chain -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Agricultural Chain
ISO BS/DIN Pitch ISO 08 (12.70mm); ISO 12 (19.05mm); ISO 16 (25.40mm)
Chain Pitch 0.5000 to 1 inch (12.7 to 25.4 mm)
View Details
Corrosion Resistant Roller Chain - Nickel Plated Chain - Renold Plc.
Specs
Chain Class / Application Power Transmission Chain
Chain Pitch 0.3750 to 2 inch (9.53 to 50.8 mm)
Tensile Strength ? to 47770 lbs (? to 21664 kg)
View Details