U.S. Tsubaki Power Transmission, LLC Part # 28601, US278R CHAIN - PLAIN

Description
Tsubaki’s Roller Conveyor Chain represents the most common and universal class of chain. Tsubaki is proud to offer a premium, well diversified portfolio designed and built in Sandusky, Ohio. Upgrades Available: Corrosion Resistance, Titan XL > PINS Alloy or premium grade carbon steel. Heat treated for superior strength and toughness. Core – Through hardened for superior impact resistance. Surface – Induction hardened for extended wear resistance. Precision manufactured to maintain high interference fit with sidebars. Prevents pin rotation and subsequent sidebar wear. BUSHINGS Alloy or premium grade carbon steel. Heat treated for superior strength. Core – Through hardened for toughness and impact. Surface – Case hardened for the ultimate in extended wear resistance. Precision machined to maintain smooth bearing surfaces and high interference fit with sidebars. Favorable residual stresses resist fatigue and promote extended life. SIDEBARS Premium carbon steel. Optional heat treated sidebars available. High quality hole finish increases fatigue resistance. Favorable residual stresses resist fatigue and allow for extended life. ROLLERS Alloy or premium grade carbon steel. Through hardened for superior strength, toughness and the ability to withstand high shock loads. TYPICAL APPLICATIONS Conveyors Elevators Power Transmission Unit/Material Transfer Assembly Conveyors COMMON INDUSTRIES AUTOMOTIVE FOOD METALS GENERAL MANUFACTURING SUGAR ESCALATOR
Description
Tsubaki’s Roller Conveyor Chain represents the most common and universal class of chain. Tsubaki is proud to offer a premium, well diversified portfolio designed and built in Sandusky, Ohio. Upgrades Available: Corrosion Resistance, Titan XL > PINS Alloy or premium grade carbon steel. Heat treated for superior strength and toughness. Core – Through hardened for superior impact resistance. Surface – Induction hardened for extended wear resistance. Precision manufactured to maintain high interference fit with sidebars. Prevents pin rotation and subsequent sidebar wear. BUSHINGS Alloy or premium grade carbon steel. Heat treated for superior strength. Core – Through hardened for toughness and impact. Surface – Case hardened for the ultimate in extended wear resistance. Precision machined to maintain smooth bearing surfaces and high interference fit with sidebars. Favorable residual stresses resist fatigue and promote extended life. SIDEBARS Premium carbon steel. Optional heat treated sidebars available. High quality hole finish increases fatigue resistance. Favorable residual stresses resist fatigue and allow for extended life. ROLLERS Alloy or premium grade carbon steel. Through hardened for superior strength, toughness and the ability to withstand high shock loads. TYPICAL APPLICATIONS Conveyors Elevators Power Transmission Unit/Material Transfer Assembly Conveyors COMMON INDUSTRIES AUTOMOTIVE FOOD METALS GENERAL MANUFACTURING SUGAR ESCALATOR

Suppliers

Company
Product
Description
Supplier Links
Part # 28601, US278R CHAIN - PLAIN -  - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Part # 28601, US278R CHAIN - PLAIN
Part # 28601, US278R CHAIN - PLAIN
Tsubaki’s Roller Conveyor Chain represents the most common and universal class of chain. Tsubaki is proud to offer a premium, well diversified portfolio designed and built in Sandusky, Ohio. Upgrades Available: Corrosion Resistance, Titan XL > PINS Alloy or premium grade carbon steel. Heat treated for superior strength and toughness. Core – Through hardened for superior impact resistance. Surface – Induction hardened for extended wear resistance. Precision manufactured to maintain high interference fit with sidebars. Prevents pin rotation and subsequent sidebar wear. BUSHINGS Alloy or premium grade carbon steel. Heat treated for superior strength. Core – Through hardened for toughness and impact. Surface – Case hardened for the ultimate in extended wear resistance. Precision machined to maintain smooth bearing surfaces and high interference fit with sidebars. Favorable residual stresses resist fatigue and promote extended life. SIDEBARS Premium carbon steel. Optional heat treated sidebars available. High quality hole finish increases fatigue resistance. Favorable residual stresses resist fatigue and allow for extended life. ROLLERS Alloy or premium grade carbon steel. Through hardened for superior strength, toughness and the ability to withstand high shock loads. TYPICAL APPLICATIONS Conveyors Elevators Power Transmission Unit/Material Transfer Assembly Conveyors COMMON INDUSTRIES AUTOMOTIVE FOOD METALS GENERAL MANUFACTURING SUGAR ESCALATOR

Tsubaki’s Roller Conveyor Chain represents the most common and universal class of chain. Tsubaki is proud to offer a premium, well diversified portfolio designed and built in Sandusky, Ohio.
Upgrades Available: Corrosion Resistance, Titan XL
>
PINS

  • Alloy or premium grade carbon steel.
  • Heat treated for superior strength and toughness.
    • Core – Through hardened for superior impact resistance.
    • Surface – Induction hardened for extended wear resistance.
  • Precision manufactured to maintain high interference fit with sidebars.
    • Prevents pin rotation and subsequent sidebar wear.

BUSHINGS

  • Alloy or premium grade carbon steel.
  • Heat treated for superior strength.
    • Core – Through hardened for toughness and impact.
    • Surface – Case hardened for the ultimate in extended wear resistance.
  • Precision machined to maintain smooth bearing surfaces and high interference fit with sidebars.
    • Favorable residual stresses resist fatigue and promote extended life.

SIDEBARS

  • Premium carbon steel.
  • Optional heat treated sidebars available.
  • High quality hole finish increases fatigue resistance.
    • Favorable residual stresses resist fatigue and allow for extended life.

ROLLERS

  • Alloy or premium grade carbon steel.
  • Through hardened for superior strength, toughness and the ability to withstand high shock loads.

TYPICAL APPLICATIONS

  • Conveyors
  • Elevators
  • Power Transmission
  • Unit/Material Transfer
  • Assembly Conveyors

COMMON INDUSTRIES
AUTOMOTIVE
FOOD
METALS
GENERAL MANUFACTURING
SUGAR
ESCALATOR

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Conveyor Chain
Product Name Part # 28601, US278R CHAIN - PLAIN
Chain Types Roller Chain
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Chain For Metallurgy And Mine -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
# of Strands Single
Chain Width 4.24 to 6.31 inch (108 to 160 mm)
Chain Pitch 4 to 6.05 inch (102 to 154 mm)
View Details
Engineering Chain - Asphalt - Renold Jeffrey
Specs
Material Alloy Steel
Chain Types Roller Chain; Drag Chain
Rollers Rollers
View Details
Ramsey Standard™ Silent Conveyor Chain - ML050 - Ramsey Products Corporation
Specs
Chain Types Silent Chain
Rollers Rollerless
Chain Width 2 inch (50.8 mm)
View Details