U.S. Tsubaki Power Transmission, LLC Part # 26924, 131 Chain - Plain

Description
Excellent for severe working conditions, particularly those with grit or abrasive particulate. Utilizes premium steels throughout and proprietary, precisely controlled heat treatments. Upgrades Available: Corrosion Resistance, Titan XL, SJ2 Sealed Technology > PINS Alloy or premium grade carbon steel. Heat treated for superior strength and toughness. Core – Through hardened for superior impact resistance. Surface – Case or Induction hardened for extended wear resistance. Precision manufactured to maintain high interference fit with sidebars. Prevents pin rotation and subsequent sidebar wear. BUSHINGS Alloy or premium grade carbon steel. Heat treated for superior strength. Core – Through hardened for toughness/impact resistance. Surface – Case hardened for ultimate/extended wear resistance. Precision machined to maintain smooth bearing surfaces and high interference fit with sidebars. Favorable residual stresses resist fatigue and allow for extended life. SIDEBARS Alloy or premium grade carbon steel. Through hardened for superior strength, toughness and fatigue resistance. Proprietary manufacturing processes ensure consistent hole quality and precise pitch control. Favorable residual stresses resist fatigue and allow for extended life. TYPICAL APPLICATIONS Bulk Material Handling Bucket Elevators Feeders Drag Conveyors COMMON INDUSTRIES INDUSTRIALS MINERALS MINING CEMENT GRAIN FERTILIZER SUGAR PROCESSING
Description
Excellent for severe working conditions, particularly those with grit or abrasive particulate. Utilizes premium steels throughout and proprietary, precisely controlled heat treatments. Upgrades Available: Corrosion Resistance, Titan XL, SJ2 Sealed Technology > PINS Alloy or premium grade carbon steel. Heat treated for superior strength and toughness. Core – Through hardened for superior impact resistance. Surface – Case or Induction hardened for extended wear resistance. Precision manufactured to maintain high interference fit with sidebars. Prevents pin rotation and subsequent sidebar wear. BUSHINGS Alloy or premium grade carbon steel. Heat treated for superior strength. Core – Through hardened for toughness/impact resistance. Surface – Case hardened for ultimate/extended wear resistance. Precision machined to maintain smooth bearing surfaces and high interference fit with sidebars. Favorable residual stresses resist fatigue and allow for extended life. SIDEBARS Alloy or premium grade carbon steel. Through hardened for superior strength, toughness and fatigue resistance. Proprietary manufacturing processes ensure consistent hole quality and precise pitch control. Favorable residual stresses resist fatigue and allow for extended life. TYPICAL APPLICATIONS Bulk Material Handling Bucket Elevators Feeders Drag Conveyors COMMON INDUSTRIES INDUSTRIALS MINERALS MINING CEMENT GRAIN FERTILIZER SUGAR PROCESSING

Suppliers

Company
Product
Description
Supplier Links
Part # 26924, 131 Chain - Plain -  - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Part # 26924, 131 Chain - Plain
Part # 26924, 131 Chain - Plain
Excellent for severe working conditions, particularly those with grit or abrasive particulate. Utilizes premium steels throughout and proprietary, precisely controlled heat treatments. Upgrades Available: Corrosion Resistance, Titan XL, SJ2 Sealed Technology > PINS Alloy or premium grade carbon steel. Heat treated for superior strength and toughness. Core – Through hardened for superior impact resistance. Surface – Case or Induction hardened for extended wear resistance. Precision manufactured to maintain high interference fit with sidebars. Prevents pin rotation and subsequent sidebar wear. BUSHINGS Alloy or premium grade carbon steel. Heat treated for superior strength. Core – Through hardened for toughness/impact resistance. Surface – Case hardened for ultimate/extended wear resistance. Precision machined to maintain smooth bearing surfaces and high interference fit with sidebars. Favorable residual stresses resist fatigue and allow for extended life. SIDEBARS Alloy or premium grade carbon steel. Through hardened for superior strength, toughness and fatigue resistance. Proprietary manufacturing processes ensure consistent hole quality and precise pitch control. Favorable residual stresses resist fatigue and allow for extended life. TYPICAL APPLICATIONS Bulk Material Handling Bucket Elevators Feeders Drag Conveyors COMMON INDUSTRIES INDUSTRIALS MINERALS MINING CEMENT GRAIN FERTILIZER SUGAR PROCESSING

Excellent for severe working conditions, particularly those with grit or abrasive particulate.
Utilizes premium steels throughout and proprietary, precisely controlled heat treatments.
Upgrades Available: Corrosion Resistance, Titan XL, SJ2 Sealed Technology
>
PINS

  • Alloy or premium grade carbon steel.
  • Heat treated for superior strength and toughness.
    • Core – Through hardened for superior impact resistance.
    • Surface – Case or Induction hardened for extended wear resistance.
  • Precision manufactured to maintain high interference fit with sidebars.
    • Prevents pin rotation and subsequent sidebar wear.

BUSHINGS

  • Alloy or premium grade carbon steel.
  • Heat treated for superior strength.
    • Core – Through hardened for toughness/impact resistance.
    • Surface – Case hardened for ultimate/extended wear resistance.
  • Precision machined to maintain smooth bearing surfaces and high interference fit with sidebars.
    • Favorable residual stresses resist fatigue and allow for extended life.

SIDEBARS

  • Alloy or premium grade carbon steel.
  • Through hardened for superior strength, toughness and fatigue resistance.
  • Proprietary manufacturing processes ensure consistent hole quality and precise pitch control.
    • Favorable residual stresses resist fatigue and allow for extended life.

TYPICAL APPLICATIONS
Bulk Material Handling

  • Bucket Elevators
  • Feeders
  • Drag Conveyors

COMMON INDUSTRIES
INDUSTRIALS MINERALS
MINING
CEMENT
GRAIN
FERTILIZER
SUGAR PROCESSING

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Conveyor Chain
Product Name Part # 26924, 131 Chain - Plain
Chain Types Roller Chain
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Chain(Z Series) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Types Roller Chain
Rollers Rollers; Rollerless
# of Strands Single
View Details
WhisperTrax™ - CU-MSG Chain - Span Tech LLC
Specs
Material Acetal; Stainless Steel (optional feature)
Chain Types Flat-top Chain
Rollers Rollerless
View Details
Nickel-Plated Single Strand Drive Lambda® Chains - 100NPLAMCB - U.S. Tsubaki Power Transmission, LLC
Specs
Chain Types Roller Chain
Chain Width 0.7360 inch (18.69 mm)
Chain Pitch 1.25 inch (31.75 mm)
View Details
Snap-on 1874T -  - Habasit America
Habasit America
Specs
Material CS
View Details