RS ROLLER CHAIN ATTACHMENTS
U.S. Tsubaki RS single pitch roller chains may be adapted for conveying duties by the addition of attachments. The standard types of attachments include bent or straight type attachments on one or both sides, extended pin, and wide contour attachments. A wide variety of assembled chain and components are stocked for quick delivery service. RS attachment chains are available in carbon steel, nickel-plated, NEPTUNE®, and stainless steel.
All dimensions are nominal values and for reference only
| U.S. Tsubaki Power Transmission, LLC | |
|---|---|
| Product Category | Conveyor Chain |
| Product Number | RS50 SA-1 |
| Product Name | RS Single Pitch Attachment Chains |
| Chain Types | Roller Chain |
| Features | Attachment Chain |
| Chain Width | 0.3750 inch (9.52 mm) |
| Chain Pitch | 0.6250 inch (15.87 mm) |