U.S. Tsubaki Power Transmission, LLC Single Pitch Conveyor Lambda Chain Attachment RSC40-LAMBDA-D-1

Description
Standard Single Pitch Conveyor LAMBDA® LAMBDA for conveyor applications. Operates in temperatures up to 302°F Cost-effective, lube-free conveyor chain for your operation A variety of attachments for industry specific applications Nickel-Plated Single Pitch Conveyor LAMBDA® LAMBDA for corrosion resistance in conveyor applications. Operates in temperatures up to 302°F Ideal for mildly corrosive environments Long-lasting and lube-free
Description
Standard Single Pitch Conveyor LAMBDA® LAMBDA for conveyor applications. Operates in temperatures up to 302°F Cost-effective, lube-free conveyor chain for your operation A variety of attachments for industry specific applications Nickel-Plated Single Pitch Conveyor LAMBDA® LAMBDA for corrosion resistance in conveyor applications. Operates in temperatures up to 302°F Ideal for mildly corrosive environments Long-lasting and lube-free

Suppliers

Company
Product
Description
Supplier Links
Single Pitch Conveyor Lambda Chain Attachment - RSC40-LAMBDA-D-1 - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Single Pitch Conveyor Lambda Chain Attachment
RSC40-LAMBDA-D-1
Single Pitch Conveyor Lambda Chain Attachment RSC40-LAMBDA-D-1
Standard Single Pitch Conveyor LAMBDA® LAMBDA for conveyor applications. Operates in temperatures up to 302°F Cost-effective, lube-free conveyor chain for your operation A variety of attachments for industry specific applications Nickel-Plated Single Pitch Conveyor LAMBDA® LAMBDA for corrosion resistance in conveyor applications. Operates in temperatures up to 302°F Ideal for mildly corrosive environments Long-lasting and lube-free

Standard Single Pitch Conveyor LAMBDA®
LAMBDA for conveyor applications.

  • Operates in temperatures up to 302°F
  • Cost-effective, lube-free conveyor chain for your operation
  • A variety of attachments for industry specific applications
    Nickel-Plated Single Pitch Conveyor LAMBDA®
    LAMBDA for corrosion resistance in conveyor applications.
  • Operates in temperatures up to 302°F
  • Ideal for mildly corrosive environments
  • Long-lasting and lube-free
Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Conveyor Chain
Product Number RSC40-LAMBDA-D-1
Product Name Single Pitch Conveyor Lambda Chain Attachment
Material Steel / Hardened Steel
Chain Types Roller Chain
Features Attachment Chain
Chain Width 0.3120 inch (7.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Double Pitch Conveyor Chain With Extended Pins -  - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material Stainless Steel
Chain Types Roller Chain
Features Attachment Chain; Double Pitch Roller Chain
View Details
Double Pitch Conveyor Series Roller Chain - C2002 - Renold Jeffrey
Specs
Chain Types Roller Chain
Rollers Rollers
Features Double Pitch Roller Chain
View Details
Ramsey Standard™ Silent Conveyor Chain - ML100 - Ramsey Products Corporation
Specs
Chain Types Silent Chain
Rollers Rollerless
Chain Width 4 inch (102 mm)
View Details
Rexnord 10324547 Straight Running MatTop & TableTop Chains - 10324547 - RegalRexnord
Specs
Material HT
Chain Width 9 inch (229 mm)
Chain Pitch 1 inch (25.4 mm)
View Details