Tank cleaning nozzle, M21/M25E Electric for barrel cleaning, 110V
| General Pump | |
|---|---|
| Product Category | Nozzles |
| Product Name | Tank Cleaning Nozzles, Barrels |
| Media | Water |
| Application | Cleaning |
| Flow | 330 to 390 GPH (347 to 410 ml/sec) |
| Maximum Pressure | 3200 psi (2252 m H2O) |