Industrial Rotating Nozzle
Features
General Pump Spray Tips are built using an innovative design and manufacturing approach that ensures accuracy and provides consistent durability and performance for all types of high pressure cleaning systems. Tips offer high application flexibility, unique construction, positive identification, and consist of a wide range of chemical nozzles.
| General Pump | |
|---|---|
| Product Category | Nozzles |
| Product Number | ZRMAX11 Series |
| Product Name | Industrial Rotating Nozzles |
| Media | Water |
| Application | Cleaning |
| Flow | 803 GPH (845 ml/sec) |
| Maximum Pressure | 11000 psi (7742 m H2O) |
| Temperature Range | 140 F (60 C) |