General Pump Chemical Nozzle, #40 Orifice Model 925400M

Description
Chemical Nozzle, #40 Orifice, 25° Spray Angle, 1/4″ NPT-M Performance General Pump Spray Tips are built using an innovative design and manufacturing approach that ensures accuracy and provides consistent durability and performance for all types of high pressure cleaning systems. Application Flexibility General Pump High Pressure Spray Tips are available in Standard 1/4” NPT Male (M), 1/8” NPT Male (S), 1/4” NPT Female (F), and 1/4” aligned Quick Connect (Q). All are permanently marked with spray angle and nozzle size. Unique Construction General Pump High Pressure Spray Tips feature a two piece design. Inserts are through hardened and pressed into a 303 stainless steel rust-resistant body for improved durability. The contour control nozzle chamber eliminates the need for flow straighteners. Positive Identification The 1/4” Quick Connect (Q) Nozzles feature a spray alignment cap and been color-coded for easy identification of the spray angle. (Red = 0º, Yellow = 15º, Green = 25º, White = 40º) Chemical Nozzles In addition to the standard nozzle line, General Pump also offers a complete range of chemical nozzles. These nozzles have been designed and manufactured with the same exacting standards as the high pressure tips.
Datasheet
Description
Chemical Nozzle, #40 Orifice, 25° Spray Angle, 1/4″ NPT-M Performance General Pump Spray Tips are built using an innovative design and manufacturing approach that ensures accuracy and provides consistent durability and performance for all types of high pressure cleaning systems. Application Flexibility General Pump High Pressure Spray Tips are available in Standard 1/4” NPT Male (M), 1/8” NPT Male (S), 1/4” NPT Female (F), and 1/4” aligned Quick Connect (Q). All are permanently marked with spray angle and nozzle size. Unique Construction General Pump High Pressure Spray Tips feature a two piece design. Inserts are through hardened and pressed into a 303 stainless steel rust-resistant body for improved durability. The contour control nozzle chamber eliminates the need for flow straighteners. Positive Identification The 1/4” Quick Connect (Q) Nozzles feature a spray alignment cap and been color-coded for easy identification of the spray angle. (Red = 0º, Yellow = 15º, Green = 25º, White = 40º) Chemical Nozzles In addition to the standard nozzle line, General Pump also offers a complete range of chemical nozzles. These nozzles have been designed and manufactured with the same exacting standards as the high pressure tips.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chemical Nozzle, #40 Orifice - Model 925400M - General Pump
Mendota Heights, MN, USA
Chemical Nozzle, #40 Orifice
Model 925400M
Chemical Nozzle, #40 Orifice Model 925400M
Chemical Nozzle, #40 Orifice, 25° Spray Angle, 1/4″ NPT-M Performance General Pump Spray Tips are built using an innovative design and manufacturing approach that ensures accuracy and provides consistent durability and performance for all types of high pressure cleaning systems. Application Flexibility General Pump High Pressure Spray Tips are available in Standard 1/4” NPT Male (M), 1/8” NPT Male (S), 1/4” NPT Female (F), and 1/4” aligned Quick Connect (Q). All are permanently marked with spray angle and nozzle size. Unique Construction General Pump High Pressure Spray Tips feature a two piece design. Inserts are through hardened and pressed into a 303 stainless steel rust-resistant body for improved durability. The contour control nozzle chamber eliminates the need for flow straighteners. Positive Identification The 1/4” Quick Connect (Q) Nozzles feature a spray alignment cap and been color-coded for easy identification of the spray angle. (Red = 0º, Yellow = 15º, Green = 25º, White = 40º) Chemical Nozzles In addition to the standard nozzle line, General Pump also offers a complete range of chemical nozzles. These nozzles have been designed and manufactured with the same exacting standards as the high pressure tips.

Chemical Nozzle, #40 Orifice, 25° Spray Angle, 1/4″ NPT-M

Performance

General Pump Spray Tips are built using an innovative design and manufacturing approach that ensures accuracy and provides consistent durability and performance for all types of high pressure cleaning systems.

Application Flexibility

General Pump High Pressure Spray Tips are available in Standard 1/4” NPT Male (M), 1/8” NPT Male (S), 1/4” NPT Female (F), and 1/4” aligned Quick Connect (Q). All are permanently marked with spray angle and nozzle size.

Unique Construction

General Pump High Pressure Spray Tips feature a two piece design. Inserts are through hardened and pressed into a 303 stainless steel rust-resistant body for improved durability. The contour control nozzle chamber eliminates the need for flow straighteners.

Positive Identification

The 1/4” Quick Connect (Q) Nozzles feature a spray alignment cap and been color-coded for easy identification of the spray angle. (Red = 0º, Yellow = 15º, Green = 25º, White = 40º)

Chemical Nozzles

In addition to the standard nozzle line, General Pump also offers a complete range of chemical nozzles. These nozzles have been designed and manufactured with the same exacting standards as the high pressure tips.

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Nozzles
Product Number Model 925400M
Product Name Chemical Nozzle, #40 Orifice
Media Chemical
Application Cleaning
Flow 2683 GPH (2821 ml/sec)
Maximum Pressure 5000 psi (3519 m H2O)
Angle 25 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Airless Standard Paint Spray Tip -  - Sames North American Corporation
Sames North American Corporation
Specs
Media Ink
Application Painting
Pattern Fan
View Details
Air gun nozzle - ADNA-PDAD-22 - Festo Corporation
Specs
Media Air
View Details
Spray Nozzles -  - Vortec
Specs
Media Air; Other
Application Humidification; Fogging, Atomizing
Technology Hydraulic
View Details
Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details