General Pump Electric Tank Cleaning Heads Y25450000

Description
Tank cleaning nozzle, M63 Electric for small openings, 24V FEATURES Designed for quick and efficient cleaning of interior surfaces on tanks and barrels Small spray turret fits through most barrel and tank access ports Complete orbital coverage of all interior surfaces Rotating speed independent from supply water temperature, pressure or flow Stainless steel construction with built-in inlet filter for trouble-free operation Suitable for utilization in the food industry Powerful, low voltage drive motor. Accessory transformer available
Datasheet
Description
Tank cleaning nozzle, M63 Electric for small openings, 24V FEATURES Designed for quick and efficient cleaning of interior surfaces on tanks and barrels Small spray turret fits through most barrel and tank access ports Complete orbital coverage of all interior surfaces Rotating speed independent from supply water temperature, pressure or flow Stainless steel construction with built-in inlet filter for trouble-free operation Suitable for utilization in the food industry Powerful, low voltage drive motor. Accessory transformer available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Tank Cleaning Heads - Y25450000 - General Pump
Mendota Heights, MN, USA
Electric Tank Cleaning Heads
Y25450000
Electric Tank Cleaning Heads Y25450000
Tank cleaning nozzle, M63 Electric for small openings, 24V FEATURES Designed for quick and efficient cleaning of interior surfaces on tanks and barrels Small spray turret fits through most barrel and tank access ports Complete orbital coverage of all interior surfaces Rotating speed independent from supply water temperature, pressure or flow Stainless steel construction with built-in inlet filter for trouble-free operation Suitable for utilization in the food industry Powerful, low voltage drive motor. Accessory transformer available

Tank cleaning nozzle, M63 Electric for small openings, 24V

FEATURES

  • Designed for quick and efficient cleaning of interior surfaces on tanks and barrels
  • Small spray turret fits through most barrel and tank access ports
  • Complete orbital coverage of all interior surfaces
  • Rotating speed independent from supply water temperature, pressure or flow
  • Stainless steel construction with built-in inlet filter for trouble-free operation
  • Suitable for utilization in the food industry
  • Powerful, low voltage drive motor. Accessory transformer available
Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Nozzles
Product Number Y25450000
Product Name Electric Tank Cleaning Heads
Media Water
Application Cleaning
Flow 240 to 1260 GPH (252 to 1325 ml/sec)
Maximum Pressure 2000 psi (1408 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Airless  Paint Spray Tip - SKILL™ - Sames North American Corporation
Sames North American Corporation
Specs
Media Ink
Application Painting
Pattern Fan
View Details
Air gun nozzle - ADNA-PDAD-51 - Festo Corporation
Specs
Media Air
View Details
Air Nozzles -  - Vortec
Specs
Media Air
Application Cleaning
Technology Hydraulic
View Details
Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details