General Pump Hydro-Excavating Nozzles HX Series

Description
Hydro-Excavating Nozzles Performance General Pump Spray Tips are built using an innovative design and manufacturing approach that ensures accuracy and provides consistent durability and performance for all types of high pressure cleaning systems. Application Flexibility General Pump High Pressure Spray Tips are available in Standard 1/4” NPT Male (M), 1/8” NPT Male (S), 1/4” NPT Female (F), and 1/4” aligned Quick Connect (Q). All are permanently marked with spray angle and nozzle size. Unique Construction General Pump High Pressure Spray Tips feature a two piece design. Inserts are through hardened and pressed into a 303 stainless steel rust-resistant body for improved durability. The contour control nozzle chamber eliminates the need for flow straighteners. Positive Identification The 1/4” Quick Connect (Q) Nozzles feature a spray alignment cap and been color-coded for easy identification of the spray angle. (Red = 0º, Yellow = 15º, Green = 25º, White = 40º) Chemical Nozzles In addition to the standard nozzle line, General Pump also offers a complete range of chemical nozzles. These nozzles have been designed and manufactured with the same exacting standards as the high pressure tips.
Datasheet
Description
Hydro-Excavating Nozzles Performance General Pump Spray Tips are built using an innovative design and manufacturing approach that ensures accuracy and provides consistent durability and performance for all types of high pressure cleaning systems. Application Flexibility General Pump High Pressure Spray Tips are available in Standard 1/4” NPT Male (M), 1/8” NPT Male (S), 1/4” NPT Female (F), and 1/4” aligned Quick Connect (Q). All are permanently marked with spray angle and nozzle size. Unique Construction General Pump High Pressure Spray Tips feature a two piece design. Inserts are through hardened and pressed into a 303 stainless steel rust-resistant body for improved durability. The contour control nozzle chamber eliminates the need for flow straighteners. Positive Identification The 1/4” Quick Connect (Q) Nozzles feature a spray alignment cap and been color-coded for easy identification of the spray angle. (Red = 0º, Yellow = 15º, Green = 25º, White = 40º) Chemical Nozzles In addition to the standard nozzle line, General Pump also offers a complete range of chemical nozzles. These nozzles have been designed and manufactured with the same exacting standards as the high pressure tips.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydro-Excavating Nozzles - HX Series - General Pump
Mendota Heights, MN, USA
Hydro-Excavating Nozzles
HX Series
Hydro-Excavating Nozzles HX Series
Hydro-Excavating Nozzles Performance General Pump Spray Tips are built using an innovative design and manufacturing approach that ensures accuracy and provides consistent durability and performance for all types of high pressure cleaning systems. Application Flexibility General Pump High Pressure Spray Tips are available in Standard 1/4” NPT Male (M), 1/8” NPT Male (S), 1/4” NPT Female (F), and 1/4” aligned Quick Connect (Q). All are permanently marked with spray angle and nozzle size. Unique Construction General Pump High Pressure Spray Tips feature a two piece design. Inserts are through hardened and pressed into a 303 stainless steel rust-resistant body for improved durability. The contour control nozzle chamber eliminates the need for flow straighteners. Positive Identification The 1/4” Quick Connect (Q) Nozzles feature a spray alignment cap and been color-coded for easy identification of the spray angle. (Red = 0º, Yellow = 15º, Green = 25º, White = 40º) Chemical Nozzles In addition to the standard nozzle line, General Pump also offers a complete range of chemical nozzles. These nozzles have been designed and manufactured with the same exacting standards as the high pressure tips.

Hydro-Excavating Nozzles

Performance

General Pump Spray Tips are built using an innovative design and manufacturing approach that ensures accuracy and provides consistent durability and performance for all types of high pressure cleaning systems.

Application Flexibility

General Pump High Pressure Spray Tips are available in Standard 1/4” NPT Male (M), 1/8” NPT Male (S), 1/4” NPT Female (F), and 1/4” aligned Quick Connect (Q). All are permanently marked with spray angle and nozzle size.

Unique Construction

General Pump High Pressure Spray Tips feature a two piece design. Inserts are through hardened and pressed into a 303 stainless steel rust-resistant body for improved durability. The contour control nozzle chamber eliminates the need for flow straighteners.

Positive Identification

The 1/4” Quick Connect (Q) Nozzles feature a spray alignment cap and been color-coded for easy identification of the spray angle. (Red = 0º, Yellow = 15º, Green = 25º, White = 40º)

Chemical Nozzles

In addition to the standard nozzle line, General Pump also offers a complete range of chemical nozzles. These nozzles have been designed and manufactured with the same exacting standards as the high pressure tips.

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Nozzles
Product Number HX Series
Product Name Hydro-Excavating Nozzles
Media Water
Application Cleaning
Flow 1800 GPH (1893 ml/sec)
Maximum Pressure 4000 psi (2815 m H2O)
Angle 0 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Spray Drying Nozzles -  - EXAIR
Specs
Media Abrasive; Other
Application Painting; Spray Drying
View Details
Viper® Spartan® 95 1 1/2 in. Swivel Inlet and 75 gpm 100 PSI Tip Only|Master File - I230027-008 - Kuriyama of America, Inc.
Specs
Media Water
Application Fire
Flow 4500 GPH (4732 ml/sec)
View Details
Paint Spray Tip - Fine Finish - Airmix® - Sames North American Corporation
Sames North American Corporation
Specs
Media Ink
Application Painting
Pattern Fine
View Details
Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details