General Pump Rotating Nozzles YR51K Series

Description
Rotating Nozzle, Shock Resistant Ceramic Internal Stabilization Spring, Can Be Operated in Any Direction, Designed for Higher Pressures and More Demanding Applications FEATURES Strong brass structure Highly shock resistant ceramic seat and nozzle Oversized bearing for long life Can be used in any position Performance General Pump Spray Tips are built using an innovative design and manufacturing approach that ensures accuracy and provides consistent durability and performance for all types of high pressure cleaning systems. Application Flexibility General Pump High Pressure Spray Tips are available in Standard 1/4” NPT Male (M), 1/8” NPT Male (S), 1/4” NPT Female (F), and 1/4” aligned Quick Connect (Q). All are permanently marked with spray angle and nozzle size. Unique Construction General Pump High Pressure Spray Tips feature a two piece design. Inserts are through hardened and pressed into a 303 stainless steel rust-resistant body for improved durability. The contour control nozzle chamber eliminates the need for flow straighteners. Positive Identification The 1/4” Quick Connect (Q) Nozzles feature a spray alignment cap and been color-coded for easy identification of the spray angle. (Red = 0º, Yellow = 15º, Green = 25º, White = 40º) Chemical Nozzles In addition to the standard nozzle line, General Pump also offers a complete range of chemical nozzles. These nozzles have been designed and manufactured with the same exacting standards as the high pressure tips.
Datasheet
Description
Rotating Nozzle, Shock Resistant Ceramic Internal Stabilization Spring, Can Be Operated in Any Direction, Designed for Higher Pressures and More Demanding Applications FEATURES Strong brass structure Highly shock resistant ceramic seat and nozzle Oversized bearing for long life Can be used in any position Performance General Pump Spray Tips are built using an innovative design and manufacturing approach that ensures accuracy and provides consistent durability and performance for all types of high pressure cleaning systems. Application Flexibility General Pump High Pressure Spray Tips are available in Standard 1/4” NPT Male (M), 1/8” NPT Male (S), 1/4” NPT Female (F), and 1/4” aligned Quick Connect (Q). All are permanently marked with spray angle and nozzle size. Unique Construction General Pump High Pressure Spray Tips feature a two piece design. Inserts are through hardened and pressed into a 303 stainless steel rust-resistant body for improved durability. The contour control nozzle chamber eliminates the need for flow straighteners. Positive Identification The 1/4” Quick Connect (Q) Nozzles feature a spray alignment cap and been color-coded for easy identification of the spray angle. (Red = 0º, Yellow = 15º, Green = 25º, White = 40º) Chemical Nozzles In addition to the standard nozzle line, General Pump also offers a complete range of chemical nozzles. These nozzles have been designed and manufactured with the same exacting standards as the high pressure tips.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotating Nozzles - YR51K Series - General Pump
Mendota Heights, MN, USA
Rotating Nozzles
YR51K Series
Rotating Nozzles YR51K Series
Rotating Nozzle, Shock Resistant Ceramic Internal Stabilization Spring, Can Be Operated in Any Direction, Designed for Higher Pressures and More Demanding Applications FEATURES Strong brass structure Highly shock resistant ceramic seat and nozzle Oversized bearing for long life Can be used in any position Performance General Pump Spray Tips are built using an innovative design and manufacturing approach that ensures accuracy and provides consistent durability and performance for all types of high pressure cleaning systems. Application Flexibility General Pump High Pressure Spray Tips are available in Standard 1/4” NPT Male (M), 1/8” NPT Male (S), 1/4” NPT Female (F), and 1/4” aligned Quick Connect (Q). All are permanently marked with spray angle and nozzle size. Unique Construction General Pump High Pressure Spray Tips feature a two piece design. Inserts are through hardened and pressed into a 303 stainless steel rust-resistant body for improved durability. The contour control nozzle chamber eliminates the need for flow straighteners. Positive Identification The 1/4” Quick Connect (Q) Nozzles feature a spray alignment cap and been color-coded for easy identification of the spray angle. (Red = 0º, Yellow = 15º, Green = 25º, White = 40º) Chemical Nozzles In addition to the standard nozzle line, General Pump also offers a complete range of chemical nozzles. These nozzles have been designed and manufactured with the same exacting standards as the high pressure tips.

Rotating Nozzle, Shock Resistant Ceramic Internal Stabilization Spring, Can Be Operated in Any Direction, Designed for Higher Pressures and More Demanding Applications

FEATURES

  • Strong brass structure
  • Highly shock resistant ceramic seat and nozzle
  • Oversized bearing for long life
  • Can be used in any position

Performance

General Pump Spray Tips are built using an innovative design and manufacturing approach that ensures accuracy and provides consistent durability and performance for all types of high pressure cleaning systems.

Application Flexibility

General Pump High Pressure Spray Tips are available in Standard 1/4” NPT Male (M), 1/8” NPT Male (S), 1/4” NPT Female (F), and 1/4” aligned Quick Connect (Q). All are permanently marked with spray angle and nozzle size.

Unique Construction

General Pump High Pressure Spray Tips feature a two piece design. Inserts are through hardened and pressed into a 303 stainless steel rust-resistant body for improved durability. The contour control nozzle chamber eliminates the need for flow straighteners.

Positive Identification

The 1/4” Quick Connect (Q) Nozzles feature a spray alignment cap and been color-coded for easy identification of the spray angle. (Red = 0º, Yellow = 15º, Green = 25º, White = 40º)

Chemical Nozzles

In addition to the standard nozzle line, General Pump also offers a complete range of chemical nozzles. These nozzles have been designed and manufactured with the same exacting standards as the high pressure tips.

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Nozzles
Product Number YR51K Series
Product Name Rotating Nozzles
Media Water
Application Cleaning
Flow 536 GPH (564 ml/sec)
Maximum Pressure 5100 psi (3589 m H2O)
Temperature Range 212 F (100 C)
Unlock Full Specs
to access all available technical data

Similar Products

UNO Nozzle -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Media Air
Application Cleaning
Pattern Stream
View Details
Air Nozzles -  - Vortec
Specs
Media Air
Application Cleaning
Technology Hydraulic
View Details
Dispensing Nozzle -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details