Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AC-DC ADAPTERS
WIESEMANN & THEIS GMBH
11086 -- W&T 11086, DIN RAIL POWER SUPPLY 12V, 5.0A
Wiesemann & Theis GmbH
W&T 11086, DIN rail power supply 12V, 5.0A
11086
Description
W&T 11086, DIN rail power supply 12V, 5.0A
TOP-electronics USA
Done
Datasheet
Description
W&T 11086, DIN rail power supply 12V, 5.0A
Datasheet
Suppliers
Company
Product
Description
Supplier Links
TOP-electronics USA
Tucson, AZ, United States
W&T 11086, DIN rail power supply 12V, 5.0A
17087
W&T 11086, DIN rail power supply 12V, 5.0A
17087
W&T 11086, DIN rail power supply 12V, 5.0A
W&T 11086, DIN rail power supply 12V, 5.0A
Supplier's Site
Datasheet
Technical Specifications
TOP-electronics USA
Product Category
AC-DC Adapters
Product Number
17087
Product Name
W&T 11086, DIN rail power supply 12V, 5.0A
DC Output Voltage
12.0 volts
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
AC/DC Adapters
1242204
Specs
Adapter Plug Type
Type c
Regulatory Compliance
RoHS Compliant
View Details
Shenzhen Xingkerong Technology Co., Ltd
German IGBT Electroplating Rectifier 1000A 3000A 6000A 8000A 12V Rectifier for Metal Pulse Plating
No.1601569966893
Specs
Applications
IGBT
AC Input Voltage
1000.0 volts
AC Input Current
5000 amps
View Details
Artesyn Embedded Power
24W AC-DC Power Adapter
AD24
Specs
Operating Temperature
-5 to 50 C (23 to 122 F)
AC Input Voltage
90.0 to 264.0 volts
DC Output Voltage
12.0 volts
View Details
Power Solutions
Medical Grade External Power Supply
MSORS15-30SX
Specs
Applications
Instrumentation
Operating Temperature
0 to 70 C (32 to 158 F)
AC Input Voltage
90.0 to 264.0 volts
View Details