Wiesemann & Theis GmbH W&T 11026, AC adapter 24V/18W/750mA with Euro, US and UK plug 11026

Description
W&T 11026, AC adapter 24V/18W/750mA with Euro, US and UK plug High efficiency: min. 85% Low standby losses < 0.1W (per DoE Level VI) Flexible in application: Primary-side interchangeable adapter system Generous 100...240V input range CE Marking as well as UL / cUL and CCC approval Compact form factor: 74 x 43.5 x 34 mm Standardized for residential and commercial applications: Noise emission and noise immunity for office and small-business environment
Datasheet
Description
W&T 11026, AC adapter 24V/18W/750mA with Euro, US and UK plug High efficiency: min. 85% Low standby losses < 0.1W (per DoE Level VI) Flexible in application: Primary-side interchangeable adapter system Generous 100...240V input range CE Marking as well as UL / cUL and CCC approval Compact form factor: 74 x 43.5 x 34 mm Standardized for residential and commercial applications: Noise emission and noise immunity for office and small-business environment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
W&T 11026, AC adapter 24V/18W/750mA with Euro, US and UK plug - 17665 - TOP-electronics USA
Tucson, AZ, United States
W&T 11026, AC adapter 24V/18W/750mA with Euro, US and UK plug
17665
W&T 11026, AC adapter 24V/18W/750mA with Euro, US and UK plug 17665
W&T 11026, AC adapter 24V/18W/750mA with Euro, US and UK plug High efficiency: min. 85% Low standby losses < 0.1W (per DoE Level VI) Flexible in application: Primary-side interchangeable adapter system Generous 100...240V input range CE Marking as well as UL / cUL and CCC approval Compact form factor: 74 x 43.5 x 34 mm Standardized for residential and commercial applications: Noise emission and noise immunity for office and small-business environment

W&T 11026, AC adapter 24V/18W/750mA with Euro, US and UK plug

High efficiency: min. 85%
Low standby losses < 0.1W (per DoE Level VI)

Flexible in application:

Primary-side interchangeable adapter system
Generous 100...240V input range

CE Marking as well as UL / cUL and CCC approval
Compact form factor: 74 x 43.5 x 34 mm
Standardized for residential and commercial applications:

Noise emission and noise immunity for office and small-business environment

Supplier's Site Datasheet

Technical Specifications

  TOP-electronics USA
Product Category AC-DC Adapters
Product Number 17665
Product Name W&T 11026, AC adapter 24V/18W/750mA with Euro, US and UK plug
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC/DC Adapters - 1392351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
View Details
1000A 3000A 5000A Rectifier for Electroplating Three Phase Trafo Electroplating Anodize Rectifier Reversable Price - No.1601573798412 - Shenzhen Xingkerong Technology Co., Ltd
Specs
AC Input Voltage 1000.0 volts
AC Input Current 5000 amps
DC Output Voltage 110.0 volts
View Details
Specs
Applications Instrumentation, Telecommunications
Operating Temperature 0 to 40 C (32 to 104 F)
AC Input Voltage 230.0 volts
View Details