Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AC-DC ADAPTERS
WIESEMANN & THEIS GMBH
11077 -- W&T 11077, DIN RAIL POWER SUPPLY 24V, 4.2A
Wiesemann & Theis GmbH
W&T 11077, DIN rail power supply 24V, 4.2A
11077
Description
W&T 11077, DIN rail power supply 24V, 4.2A
TOP-electronics USA
Done
Description
W&T 11077, DIN rail power supply 24V, 4.2A
Suppliers
Company
Product
Description
Supplier Links
TOP-electronics USA
Tucson, AZ, United States
W&T 11077, DIN rail power supply 24V, 4.2A
16941
W&T 11077, DIN rail power supply 24V, 4.2A
16941
W&T 11077, DIN rail power supply 24V, 4.2A
W&T 11077, DIN rail power supply 24V, 4.2A
Supplier's Site
Technical Specifications
TOP-electronics USA
Product Category
AC-DC Adapters
Product Number
16941
Product Name
W&T 11077, DIN rail power supply 24V, 4.2A
DC Output Voltage
24.0 volts
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Xingkerong Technology Co., Ltd
2000A Reversing Hard Chrome Plated Rectifier with Positive and Negative Direction
reversing-hard-chrome-plated-rectifier-with-positive-and-negative-direction-1
Specs
AC Input Voltage
1000.0 volts
AC Input Current
5000 amps
DC Output Voltage
110.0 volts
View Details
RS Components, Ltd.
AC/DC Adapters
2404032
Specs
Adapter Plug Type
Australia, EU, UK, US
Operating Temperature
0 C (32 F)
Regulatory Compliance
RoHS Compliant
View Details
Artesyn Embedded Power
10-12W Wall Mount AC-DC Power Adapter, Medically Approved
DA12-M Medical Series
Specs
Operating Temperature
0 to 40 C (32 to 104 F)
Regulatory Compliance
RoHS
AC Input Voltage
90.0 to 264.0 volts
View Details
DoubleSight Displays
Power Adapter - 19" Monitors
PS-19 Power Adapter
Specs
AC Input Voltage
115.0 to 230.0 volts
View Details