Wiesemann & Theis GmbH W&T 11082, DIN rail power supply 24V, 0.63A 11082

Description
W&T 11082, Power Supply 24V/0.63A/15W for DIN rail mount W&T Web-IOs are often used in larger quantities at a centralized location. In such situations a common power supply for the devices makes the application much more transparent than would be the case if the devices were powered individually.If there is no 24V supply available in the installation, this task can be solved elegantly and cost-effectively using the model 11082 15W DIN rail mount power supply, which can be used to power multiple 24V devices from a central location.The power supply can of course also be used where in addition to the 24V supply for the Web-IO component group power is also needed for supplying the rest of the installation. In this case you only need to ensure that the overall power requirements do not exceed the current capacity of the DIN rail power supply.Product properties: 15 Watt power supply for DIN rail mount per DIN EN 60715 Compact housing cross-section (similar to a circuit breaker) allows use of the power supply in building automation control cabinets Flexible in application: Generous 100...240V input range CE Marking and UL Listed High efficiency: typ. 85% Large operating temperature rnage: -20..+60 degrees Celsius Compact DIN rail housing: 25 x 93 x 56 mm Standards-conformal for both office and industrial environments: Increased noise immunity for industrial areas Stricter noise emission for residential and commercial areas
Datasheet
Description
W&T 11082, Power Supply 24V/0.63A/15W for DIN rail mount W&T Web-IOs are often used in larger quantities at a centralized location. In such situations a common power supply for the devices makes the application much more transparent than would be the case if the devices were powered individually.If there is no 24V supply available in the installation, this task can be solved elegantly and cost-effectively using the model 11082 15W DIN rail mount power supply, which can be used to power multiple 24V devices from a central location.The power supply can of course also be used where in addition to the 24V supply for the Web-IO component group power is also needed for supplying the rest of the installation. In this case you only need to ensure that the overall power requirements do not exceed the current capacity of the DIN rail power supply.Product properties: 15 Watt power supply for DIN rail mount per DIN EN 60715 Compact housing cross-section (similar to a circuit breaker) allows use of the power supply in building automation control cabinets Flexible in application: Generous 100...240V input range CE Marking and UL Listed High efficiency: typ. 85% Large operating temperature rnage: -20..+60 degrees Celsius Compact DIN rail housing: 25 x 93 x 56 mm Standards-conformal for both office and industrial environments: Increased noise immunity for industrial areas Stricter noise emission for residential and commercial areas
Datasheet

Suppliers

Company
Product
Description
Supplier Links
W&T 11082, DIN rail power supply 24V, 0.63A - 16581 - TOP-electronics USA
Tucson, AZ, United States
W&T 11082, DIN rail power supply 24V, 0.63A
16581
W&T 11082, DIN rail power supply 24V, 0.63A 16581
W&T 11082, Power Supply 24V/0.63A/15W for DIN rail mount W&T Web-IOs are often used in larger quantities at a centralized location. In such situations a common power supply for the devices makes the application much more transparent than would be the case if the devices were powered individually.If there is no 24V supply available in the installation, this task can be solved elegantly and cost-effectively using the model 11082 15W DIN rail mount power supply, which can be used to power multiple 24V devices from a central location.The power supply can of course also be used where in addition to the 24V supply for the Web-IO component group power is also needed for supplying the rest of the installation. In this case you only need to ensure that the overall power requirements do not exceed the current capacity of the DIN rail power supply.Product properties: 15 Watt power supply for DIN rail mount per DIN EN 60715 Compact housing cross-section (similar to a circuit breaker) allows use of the power supply in building automation control cabinets Flexible in application: Generous 100...240V input range CE Marking and UL Listed High efficiency: typ. 85% Large operating temperature rnage: -20..+60 degrees Celsius Compact DIN rail housing: 25 x 93 x 56 mm Standards-conformal for both office and industrial environments: Increased noise immunity for industrial areas Stricter noise emission for residential and commercial areas

W&T 11082, Power Supply 24V/0.63A/15W for DIN rail mount

W&T Web-IOs are often used in larger quantities at a centralized location. In such situations a common power supply for the devices makes the application much more transparent than would be the case if the devices were powered individually.If there is no 24V supply available in the installation, this task can be solved elegantly and cost-effectively using the model 11082 15W DIN rail mount power supply, which can be used to power multiple 24V devices from a central location.The power supply can of course also be used where in addition to the 24V supply for the Web-IO component group power is also needed for supplying the rest of the installation. In this case you only need to ensure that the overall power requirements do not exceed the current capacity of the DIN rail power supply.Product properties: 15 Watt power supply for DIN rail mount per DIN EN 60715 Compact housing cross-section (similar to a circuit breaker) allows use of the power supply in building automation control cabinets Flexible in application: Generous 100...240V input range CE Marking and UL Listed High efficiency: typ. 85% Large operating temperature rnage: -20..+60 degrees Celsius Compact DIN rail housing: 25 x 93 x 56 mm Standards-conformal for both office and industrial environments: Increased noise immunity for industrial areas Stricter noise emission for residential and commercial areas

Supplier's Site Datasheet

Technical Specifications

  TOP-electronics USA
Product Category AC-DC Adapters
Product Number 16581
Product Name W&T 11082, DIN rail power supply 24V, 0.63A
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC/DC Adapters - 1753327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Adapter Plug Type Type c
Regulatory Compliance RoHS Compliant
View Details
1000A 3000A 5000A Rectifier for Electroplating Three Phase Trafo Electroplating Anodize Rectifier Reversable Price - No.1601573798412 - Shenzhen Xingkerong Technology Co., Ltd
Specs
AC Input Voltage 1000.0 volts
AC Input Current 5000 amps
DC Output Voltage 110.0 volts
View Details
Specs
Applications Instrumentation, Telecommunications
Operating Temperature 0 to 40 C (32 to 104 F)
AC Input Voltage 230.0 volts
View Details