Wiesemann & Theis GmbH W&T 11025, AC adapter 24V/18W/750mA, EU plug 11025

Description
W&T 11025, AC adapter 24V/18W/750mA, EU plug High efficiency: min. 85% Low standby losses < 0.1W (per DoE Level VI) Flexible in application: Primary-side interchangeable adapter system Generous 100...240V input range CE Marking as well as UL / cUL and CCC approval Compact form factor: 74 x 43.5 x 34 mm Standardized for residential and commercial applications: Noise emission and noise immunity suitable for office and small-business environment
Datasheet
Description
W&T 11025, AC adapter 24V/18W/750mA, EU plug High efficiency: min. 85% Low standby losses < 0.1W (per DoE Level VI) Flexible in application: Primary-side interchangeable adapter system Generous 100...240V input range CE Marking as well as UL / cUL and CCC approval Compact form factor: 74 x 43.5 x 34 mm Standardized for residential and commercial applications: Noise emission and noise immunity suitable for office and small-business environment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
W&T 11025, AC adapter 24V/18W/750mA, EU plug - 17687 - TOP-electronics USA
Tucson, AZ, United States
W&T 11025, AC adapter 24V/18W/750mA, EU plug
17687
W&T 11025, AC adapter 24V/18W/750mA, EU plug 17687
W&T 11025, AC adapter 24V/18W/750mA, EU plug High efficiency: min. 85% Low standby losses < 0.1W (per DoE Level VI) Flexible in application: Primary-side interchangeable adapter system Generous 100...240V input range CE Marking as well as UL / cUL and CCC approval Compact form factor: 74 x 43.5 x 34 mm Standardized for residential and commercial applications: Noise emission and noise immunity suitable for office and small-business environment

W&T 11025, AC adapter 24V/18W/750mA, EU plug

High efficiency: min. 85%
Low standby losses < 0.1W (per DoE Level VI)

Flexible in application:

Primary-side interchangeable adapter system
Generous 100...240V input range

CE Marking as well as UL / cUL and CCC approval
Compact form factor: 74 x 43.5 x 34 mm
Standardized for residential and commercial applications:

Noise emission and noise immunity suitable for office and small-business environment

Supplier's Site Datasheet

Technical Specifications

  TOP-electronics USA
Product Category AC-DC Adapters
Product Number 17687
Product Name W&T 11025, AC adapter 24V/18W/750mA, EU plug
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reversing Hard Chrome Plated Rectifier with Positive and Negative Direction - reversing-hard-chrome-plated-rectifier-with-positive-and-negative-direction - Shenzhen Xingkerong Technology Co., Ltd
Specs
AC Input Voltage 1000.0 volts
AC Input Current 5000 amps
DC Output Voltage 110.0 volts
View Details
AC/DC Adapters - 2008947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Adapter Plug Type Uk
Regulatory Compliance RoHS Compliant
View Details
Power Supply -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details
EI-35: Wall Mount (plug-in) Adapter - MD351502 - Hobart Electronics
Specs
DC Output Voltage 3.0 to 24.0 volts
DC Output Current 0.1000 to 0.4000 amps
View Details