Wiesemann & Theis GmbH W&T 11027, AC adapter 24V/18W/750mA, US plug 11027

Description
W&T 11027, AC adapter 24V/18W/750mA, US plug High efficiency: min. 85% Low standby losses < 0.1W (per DoE Level VI) Flexible in application: Primary-side interchangeable adapter system Generous 100...240V input range CE Marking as well as UL / cUL and CCC approval Compact form factor: 74 x 43.5 x 34 mm Standardized for residential and commercial applications: Noise emission and noise immunity for office and small-business environment
Datasheet
Description
W&T 11027, AC adapter 24V/18W/750mA, US plug High efficiency: min. 85% Low standby losses < 0.1W (per DoE Level VI) Flexible in application: Primary-side interchangeable adapter system Generous 100...240V input range CE Marking as well as UL / cUL and CCC approval Compact form factor: 74 x 43.5 x 34 mm Standardized for residential and commercial applications: Noise emission and noise immunity for office and small-business environment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
W&T 11027, AC adapter 24V/18W/750mA, US plug - 17686 - TOP-electronics USA
Tucson, AZ, United States
W&T 11027, AC adapter 24V/18W/750mA, US plug
17686
W&T 11027, AC adapter 24V/18W/750mA, US plug 17686
W&T 11027, AC adapter 24V/18W/750mA, US plug High efficiency: min. 85% Low standby losses < 0.1W (per DoE Level VI) Flexible in application: Primary-side interchangeable adapter system Generous 100...240V input range CE Marking as well as UL / cUL and CCC approval Compact form factor: 74 x 43.5 x 34 mm Standardized for residential and commercial applications: Noise emission and noise immunity for office and small-business environment

W&T 11027, AC adapter 24V/18W/750mA, US plug

High efficiency: min. 85%
Low standby losses < 0.1W (per DoE Level VI)

Flexible in application:

Primary-side interchangeable adapter system
Generous 100...240V input range

CE Marking as well as UL / cUL and CCC approval
Compact form factor: 74 x 43.5 x 34 mm
Standardized for residential and commercial applications:

Noise emission and noise immunity for office and small-business environment

Supplier's Site Datasheet

Technical Specifications

  TOP-electronics USA
Product Category AC-DC Adapters
Product Number 17686
Product Name W&T 11027, AC adapter 24V/18W/750mA, US plug
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single Phase Three Phase 100A 250A 300A Rectifier for Electroplating Painting Production Line - No.1601574155332 - Shenzhen Xingkerong Technology Co., Ltd
Specs
AC Input Voltage 1000.0 volts
AC Input Current 5000 amps
DC Output Voltage 110.0 volts
View Details
AC/DC Adapters - 1228377 - RS Components, Ltd.
RS Components, Ltd.
Specs
Adapter Plug Type Type a
Regulatory Compliance RoHS Compliant
View Details
Adapter, Ac-Dc, 5V, 5W; Power Supply Approvals Artesyn Embedded Technologies - 23AC4096 - Newark, An Avnet Company
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts
DC Output Current 1 amps
View Details
Power Adapter - 17
Specs
AC Input Voltage 115.0 to 230.0 volts
View Details