Koger Air Corporation Datasheets for Pipe Fittings
Pipe fittings cover many components that connect pipe ends for in-line, offset, multi-port, and mounting configurations.
Pipe Fittings: Learn more
| Product Name | Notes |
|---|---|
| 3" to 14".; Call for pricing. | |
| A streamlined change from rectangle to round.; Used for equipment connections at fan discharge outlets, collector inlets, etc.; Furnished with or without flanged construction on both ends.; Available on center,... | |
| Available in sizes 3" to 10".; With or without angle rings.; Call for pricing. | |
| Roll-formed, welded hot rolled steel.; Sizes 10" to 60" ship today, smaller and larger sizes made to order.; With or without holes.; Leg-in or leg-out.; Precise measurements to ensure an... | |
| Sizes 3-1/16" to 14-1/8"; Stocked in HR, Stainless Steel, Aluminum, and Zinc plated | |
| Standard sizes range from 15" - 50".; Available in custom sizes, gauges and materials.; With or without flanges.; Priced per customer's specifications | |
| Standard sizes range from 6" - 26".; Ideal for use in areas of heavy abrasion.; Flanged construction standard.; Available in custom sizes and materials.; Priced per customer's specifications. | |
| Stocked for immediate shipment in 90 degree long and short radius, and 45 degree long radius in sizes 3" through 14" diameter. 60 degree long radius elbows are stocked in... | |
| The most widely used branch fittings in the blowpipe industry. 90° to 15°, with or without angle rings. Tee on pipe - 15° to 90°, with or without angle rings.; |