Koger Air Corporation Standard Rolled Angle Ring 22 1/8"

Description
Roll-formed, welded hot rolled steel.; Sizes 10" to 60" ship today, smaller and larger sizes made to order.; With or without holes.; Leg-in or leg-out.; Precise measurements to ensure an easy, tight fit.; Flat bar rings available in sizes 14" and larger.; Square and rectangular flanges can be fabricated in angle iron, flat bar or plate.; Available in custom sizes and materials, including Galvanized, Stainless Steel and Aluminum.; Precision punched.; Hot Dipped Galvanized available 15" to 48".
Datasheet
Description
Roll-formed, welded hot rolled steel.; Sizes 10" to 60" ship today, smaller and larger sizes made to order.; With or without holes.; Leg-in or leg-out.; Precise measurements to ensure an easy, tight fit.; Flat bar rings available in sizes 14" and larger.; Square and rectangular flanges can be fabricated in angle iron, flat bar or plate.; Available in custom sizes and materials, including Galvanized, Stainless Steel and Aluminum.; Precision punched.; Hot Dipped Galvanized available 15" to 48".
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Rolled Angle Ring - 22 1/8
Martinsville, VA, USA
Standard Rolled Angle Ring
22 1/8"
Standard Rolled Angle Ring 22 1/8"
Roll-formed, welded hot rolled steel.; Sizes 10" to 60" ship today, smaller and larger sizes made to order.; With or without holes.; Leg-in or leg-out.; Precise measurements to ensure an easy, tight fit.; Flat bar rings available in sizes 14" and larger.; Square and rectangular flanges can be fabricated in angle iron, flat bar or plate.; Available in custom sizes and materials, including Galvanized, Stainless Steel and Aluminum.; Precision punched.; Hot Dipped Galvanized available 15" to 48".

Roll-formed, welded hot rolled steel.; Sizes 10" to 60" ship today, smaller and larger sizes made to order.; With or without holes.; Leg-in or leg-out.; Precise measurements to ensure an easy, tight fit.; Flat bar rings available in sizes 14" and larger.; Square and rectangular flanges can be fabricated in angle iron, flat bar or plate.; Available in custom sizes and materials, including Galvanized, Stainless Steel and Aluminum.; Precision punched.; Hot Dipped Galvanized available 15" to 48".

Datasheet

Technical Specifications

  Koger Air Corporation
Product Category Pipe Fittings
Product Number 22 1/8"
Product Name Standard Rolled Angle Ring
Connection Type Flange Connection; 22 1/8" I.D. Flange
Unlock Full Specs
to access all available technical data

Similar Products

Fab Red Laterals Pro150 Butt - 5054700 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 6.000 inch (152 mm)
Metric Size 160.00 mm (6.3 inch)
View Details
INJECTION QUILLS - IQ-PVC050-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVC/CPVC; PVC
English Size 0.500 inch (12.7 mm)
View Details
Nickel-Plated Brass NPT-Metric Thread Adapter - 6402216 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
2 suppliers
Adapter, Tire Valve Cplg To 1/4
Specs
Fitting Type Adapter Fitting; Coupling Fitting
View Details