Koger Air Corporation Standard Rolled Angle Ring 57 1/8"

Description
Roll-formed, welded hot rolled steel.; Sizes 10" to 60" ship today, smaller and larger sizes made to order.; With or without holes.; Leg-in or leg-out.; Precise measurements to ensure an easy, tight fit.; Flat bar rings available in sizes 14" and larger.; Square and rectangular flanges can be fabricated in angle iron, flat bar or plate.; Available in custom sizes and materials, including Galvanized, Stainless Steel and Aluminum.; Precision punched.; Hot Dipped Galvanized available 15" to 48".
Datasheet
Description
Roll-formed, welded hot rolled steel.; Sizes 10" to 60" ship today, smaller and larger sizes made to order.; With or without holes.; Leg-in or leg-out.; Precise measurements to ensure an easy, tight fit.; Flat bar rings available in sizes 14" and larger.; Square and rectangular flanges can be fabricated in angle iron, flat bar or plate.; Available in custom sizes and materials, including Galvanized, Stainless Steel and Aluminum.; Precision punched.; Hot Dipped Galvanized available 15" to 48".
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Rolled Angle Ring - 57 1/8
Martinsville, VA, USA
Standard Rolled Angle Ring
57 1/8"
Standard Rolled Angle Ring 57 1/8"
Roll-formed, welded hot rolled steel.; Sizes 10" to 60" ship today, smaller and larger sizes made to order.; With or without holes.; Leg-in or leg-out.; Precise measurements to ensure an easy, tight fit.; Flat bar rings available in sizes 14" and larger.; Square and rectangular flanges can be fabricated in angle iron, flat bar or plate.; Available in custom sizes and materials, including Galvanized, Stainless Steel and Aluminum.; Precision punched.; Hot Dipped Galvanized available 15" to 48".

Roll-formed, welded hot rolled steel.; Sizes 10" to 60" ship today, smaller and larger sizes made to order.; With or without holes.; Leg-in or leg-out.; Precise measurements to ensure an easy, tight fit.; Flat bar rings available in sizes 14" and larger.; Square and rectangular flanges can be fabricated in angle iron, flat bar or plate.; Available in custom sizes and materials, including Galvanized, Stainless Steel and Aluminum.; Precision punched.; Hot Dipped Galvanized available 15" to 48".

Datasheet

Technical Specifications

  Koger Air Corporation
Product Category Pipe Fittings
Product Number 57 1/8"
Product Name Standard Rolled Angle Ring
Connection Type Flange Connection; 57 1/8" I.D. Flange
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-SS075-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Stainless; STAINLESS STEEL
English Size 0.750 inch (19.05 mm)
View Details
Male Branch Tee Fittings - 61042 - Jergens, Inc.
Specs
Fitting Type Tee Fitting
View Details
Adapters & Fittings - MAIN Couplings - SAE ORB x SAE ORB Couplings - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature); Coupling Fitting
Connection Type Tube - Male English Straight Thread; ORB X ORB Couplings
Material Steel; Stainless
View Details