Koger Air Corporation Standard Rolled Angle Ring 54 1/8"

Description
Roll-formed, welded hot rolled steel.; Sizes 10" to 60" ship today, smaller and larger sizes made to order.; With or without holes.; Leg-in or leg-out.; Precise measurements to ensure an easy, tight fit.; Flat bar rings available in sizes 14" and larger.; Square and rectangular flanges can be fabricated in angle iron, flat bar or plate.; Available in custom sizes and materials, including Galvanized, Stainless Steel and Aluminum.; Precision punched.; Hot Dipped Galvanized available 15" to 48".
Datasheet
Description
Roll-formed, welded hot rolled steel.; Sizes 10" to 60" ship today, smaller and larger sizes made to order.; With or without holes.; Leg-in or leg-out.; Precise measurements to ensure an easy, tight fit.; Flat bar rings available in sizes 14" and larger.; Square and rectangular flanges can be fabricated in angle iron, flat bar or plate.; Available in custom sizes and materials, including Galvanized, Stainless Steel and Aluminum.; Precision punched.; Hot Dipped Galvanized available 15" to 48".
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Rolled Angle Ring - 54 1/8
Martinsville, VA, USA
Standard Rolled Angle Ring
54 1/8"
Standard Rolled Angle Ring 54 1/8"
Roll-formed, welded hot rolled steel.; Sizes 10" to 60" ship today, smaller and larger sizes made to order.; With or without holes.; Leg-in or leg-out.; Precise measurements to ensure an easy, tight fit.; Flat bar rings available in sizes 14" and larger.; Square and rectangular flanges can be fabricated in angle iron, flat bar or plate.; Available in custom sizes and materials, including Galvanized, Stainless Steel and Aluminum.; Precision punched.; Hot Dipped Galvanized available 15" to 48".

Roll-formed, welded hot rolled steel.; Sizes 10" to 60" ship today, smaller and larger sizes made to order.; With or without holes.; Leg-in or leg-out.; Precise measurements to ensure an easy, tight fit.; Flat bar rings available in sizes 14" and larger.; Square and rectangular flanges can be fabricated in angle iron, flat bar or plate.; Available in custom sizes and materials, including Galvanized, Stainless Steel and Aluminum.; Precision punched.; Hot Dipped Galvanized available 15" to 48".

Datasheet

Technical Specifications

  Koger Air Corporation
Product Category Pipe Fittings
Product Number 54 1/8"
Product Name Standard Rolled Angle Ring
Connection Type Flange Connection; 54 1/8" I.D. Flange
Unlock Full Specs
to access all available technical data

Similar Products

Pump Head Syringe T-Connector -  - Lee Co. (The)
Specs
Fitting Type Tee Fitting
View Details
Red Tee Butt - 5013607 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 4.000 inch (102 mm)
View Details
45° BSPP Female 60° Cone with O-Ring - B-0808-FBO4 - Kuriyama of America, Inc.
Specs
Connection Type Flange Connection
English Size 0.500 inch (12.7 mm)
View Details
Male Connector Fittings - 61028 - Jergens, Inc.
Specs
English Size 0.375 inch (9.52 mm)
View Details