Koger Air Corporation Standard Gored Elbow 50"

Description
Standard sizes range from 15" - 50".; Available in custom sizes, gauges and materials.; With or without flanges.; Priced per customer's specifications
Datasheet
Description
Standard sizes range from 15" - 50".; Available in custom sizes, gauges and materials.; With or without flanges.; Priced per customer's specifications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Gored Elbow - 50
Martinsville, VA, USA
Standard Gored Elbow
50"
Standard Gored Elbow 50"
Standard sizes range from 15" - 50".; Available in custom sizes, gauges and materials.; With or without flanges.; Priced per customer's specifications

Standard sizes range from 15" - 50".; Available in custom sizes, gauges and materials.; With or without flanges.; Priced per customer's specifications

Datasheet

Technical Specifications

  Koger Air Corporation
Product Category Pipe Fittings
Product Number 50"
Product Name Standard Gored Elbow
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Mach Flush Red Pro150 X Pro150 Butt - 5032248 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 0.750 inch (19.05 mm)
Metric Size 25.00 mm (0.9843 inch)
View Details
INJECTION QUILLS - IQ-PVC100-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVC/CPVC; PVC
English Size 1.000 inch (25.4 mm)
View Details
Polyamide PG Thread Reducers - 7005303 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Polyamide
View Details
Tapping Sleeve, 10
Specs
Connection Type Tube - Male English Straight Thread
Material Steel; Carbon Steel
Temperature -20 to 180 F (-29 to 82 C)
View Details