Koger Air Corporation Datasheets for Pressure Blowers and Fans
Pressure blowers and fans are used to create and sustain a positive pressure for inflatable structures, clean rooms, laboratories, and medical facilities. Pressurization blowers are fans that create a positive pressure in a sealed or restricted environment.
Pressure Blowers and Fans: Learn more
| Product Name | Notes |
|---|---|
| Koger Air Industrial Material and Air Handling Fans range from sizes 11" to 41" and are fabricated from 3/4" or heavier plate to handle system capacities from 660 to 60,000... |