Koger Air Corporation Standard Pressed Angle Ring 13 1/8"

Description
Sizes 3-1/16" to 14-1/8"; Stocked in HR, Stainless Steel, Aluminum, and Zinc plated
Datasheet
Description
Sizes 3-1/16" to 14-1/8"; Stocked in HR, Stainless Steel, Aluminum, and Zinc plated
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Pressed Angle Ring - 13 1/8
Martinsville, VA, USA
Standard Pressed Angle Ring
13 1/8"
Standard Pressed Angle Ring 13 1/8"
Sizes 3-1/16" to 14-1/8"; Stocked in HR, Stainless Steel, Aluminum, and Zinc plated

Sizes 3-1/16" to 14-1/8"; Stocked in HR, Stainless Steel, Aluminum, and Zinc plated

Datasheet
Standard Rolled Angle Ring - 13 1/8
Martinsville, VA, USA
Standard Rolled Angle Ring
13 1/8"
Standard Rolled Angle Ring 13 1/8"
Roll-formed, welded hot rolled steel.; Sizes 10" to 60" ship today, smaller and larger sizes made to order.; With or without holes.; Leg-in or leg-out.; Precise measurements to ensure an easy, tight fit.; Flat bar rings available in sizes 14" and larger.; Square and rectangular flanges can be fabricated in angle iron, flat bar or plate.; Available in custom sizes and materials, including Galvanized, Stainless Steel and Aluminum.; Precision punched.; Hot Dipped Galvanized available 15" to 48".

Roll-formed, welded hot rolled steel.; Sizes 10" to 60" ship today, smaller and larger sizes made to order.; With or without holes.; Leg-in or leg-out.; Precise measurements to ensure an easy, tight fit.; Flat bar rings available in sizes 14" and larger.; Square and rectangular flanges can be fabricated in angle iron, flat bar or plate.; Available in custom sizes and materials, including Galvanized, Stainless Steel and Aluminum.; Precision punched.; Hot Dipped Galvanized available 15" to 48".

Datasheet

Technical Specifications

  Koger Air Corporation
Product Category Pipe Fittings
Product Number 13 1/8"
Product Name Standard Pressed Angle Ring
Connection Type Flange Connection; 13 1/8" I.D. Flange
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PP050-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Polypropylene (PP); POLYPROPYLENE
English Size 0.500 inch (12.7 mm)
View Details
Tubing 5/32
Specs
English Size 0.156 inch (3.97 mm)
View Details
Elbows & Tees Fittings - 61065 - Jergens, Inc.
Specs
Fitting Type Elbow Fitting; Tee Fitting
Connection Type Tube - Male English Straight Thread
English Size 0.750 inch (19.05 mm)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details