Koger Air Corporation 90° Long Radius 5"

Description
Stocked for immediate shipment in 90 degree long and short radius, and 45 degree long radius in sizes 3" through 14" diameter. 60 degree long radius elbows are stocked in sizes 4" through 12" diameter.; Machines developed by Koger produce one-piece elbows.; Galvanized steel with tight seams and smooth interiors for quiet, efficient airflow.; With or without flanges; flanges add to list price
Datasheet
Description
Stocked for immediate shipment in 90 degree long and short radius, and 45 degree long radius in sizes 3" through 14" diameter. 60 degree long radius elbows are stocked in sizes 4" through 12" diameter.; Machines developed by Koger produce one-piece elbows.; Galvanized steel with tight seams and smooth interiors for quiet, efficient airflow.; With or without flanges; flanges add to list price
Datasheet

Suppliers

Company
Product
Description
Supplier Links
90° Long Radius - 5
Martinsville, VA, USA
90° Long Radius
5"
90° Long Radius 5"
Stocked for immediate shipment in 90 degree long and short radius, and 45 degree long radius in sizes 3" through 14" diameter. 60 degree long radius elbows are stocked in sizes 4" through 12" diameter.; Machines developed by Koger produce one-piece elbows.; Galvanized steel with tight seams and smooth interiors for quiet, efficient airflow.; With or without flanges; flanges add to list price

Stocked for immediate shipment in 90 degree long and short radius, and 45 degree long radius in sizes 3" through 14" diameter. 60 degree long radius elbows are stocked in sizes 4" through 12" diameter.; Machines developed by Koger produce one-piece elbows.; Galvanized steel with tight seams and smooth interiors for quiet, efficient airflow.; With or without flanges; flanges add to list price

Datasheet
60° Long Radius - 5
Martinsville, VA, USA
60° Long Radius
5"
60° Long Radius 5"
Stocked for immediate shipment in 90 degree long and short radius, and 45 degree long radius in sizes 3" through 14" diameter. 60 degree long radius elbows are stocked in sizes 4" through 12" diameter.; Machines developed by Koger produce one-piece elbows.; Galvanized steel with tight seams and smooth interiors for quiet, efficient airflow.; With or without flanges; flanges add to list price

Stocked for immediate shipment in 90 degree long and short radius, and 45 degree long radius in sizes 3" through 14" diameter. 60 degree long radius elbows are stocked in sizes 4" through 12" diameter.; Machines developed by Koger produce one-piece elbows.; Galvanized steel with tight seams and smooth interiors for quiet, efficient airflow.; With or without flanges; flanges add to list price

Datasheet
45° Long Radius - 5
Martinsville, VA, USA
45° Long Radius
5"
45° Long Radius 5"
Stocked for immediate shipment in 90 degree long and short radius, and 45 degree long radius in sizes 3" through 14" diameter. 60 degree long radius elbows are stocked in sizes 4" through 12" diameter.; Machines developed by Koger produce one-piece elbows.; Galvanized steel with tight seams and smooth interiors for quiet, efficient airflow.; With or without flanges; flanges add to list price

Stocked for immediate shipment in 90 degree long and short radius, and 45 degree long radius in sizes 3" through 14" diameter. 60 degree long radius elbows are stocked in sizes 4" through 12" diameter.; Machines developed by Koger produce one-piece elbows.; Galvanized steel with tight seams and smooth interiors for quiet, efficient airflow.; With or without flanges; flanges add to list price

Datasheet
90° Short Radius - 5
Martinsville, VA, USA
90° Short Radius
5"
90° Short Radius 5"
Stocked for immediate shipment in 90 degree long and short radius, and 45 degree long radius in sizes 3" through 14" diameter. 60 degree long radius elbows are stocked in sizes 4" through 12" diameter.; Machines developed by Koger produce one-piece elbows.; Galvanized steel with tight seams and smooth interiors for quiet, efficient airflow.; With or without flanges; flanges add to list price

Stocked for immediate shipment in 90 degree long and short radius, and 45 degree long radius in sizes 3" through 14" diameter. 60 degree long radius elbows are stocked in sizes 4" through 12" diameter.; Machines developed by Koger produce one-piece elbows.; Galvanized steel with tight seams and smooth interiors for quiet, efficient airflow.; With or without flanges; flanges add to list price

Datasheet

Technical Specifications

  Koger Air Corporation
Product Category Pipe Fittings
Product Number 5"
Product Name 90° Long Radius
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PP100-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Polypropylene (PP); POLYPROPYLENE
English Size 1.000 inch (25.4 mm)
View Details
Male Elbow 1/8
Specs
English Size 0.125 inch (3.17 mm)
View Details
Male Connector Fittings - 61020 - Jergens, Inc.
Specs
English Size 0.250 inch (6.35 mm)
View Details
Square Butt Weld Flanges - In-line Sch 160 - ISO 6164 - 400 Bar Series - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature)
Connection Type Flange Connection; Square, Butt Weld In-line Flanges
Material Steel; Stainless
View Details