Koger Air Corporation Standard Gored Elbow 36"

Description
Standard sizes range from 15" - 50".; Available in custom sizes, gauges and materials.; With or without flanges.; Priced per customer's specifications
Datasheet
Description
Standard sizes range from 15" - 50".; Available in custom sizes, gauges and materials.; With or without flanges.; Priced per customer's specifications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Gored Elbow - 36
Martinsville, VA, USA
Standard Gored Elbow
36"
Standard Gored Elbow 36"
Standard sizes range from 15" - 50".; Available in custom sizes, gauges and materials.; With or without flanges.; Priced per customer's specifications

Standard sizes range from 15" - 50".; Available in custom sizes, gauges and materials.; With or without flanges.; Priced per customer's specifications

Datasheet

Technical Specifications

  Koger Air Corporation
Product Category Pipe Fittings
Product Number 36"
Product Name Standard Gored Elbow
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Xleg Tee Butt - 5012005 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 0.500 inch (12.7 mm)
View Details
INJECTION QUILLS - IQ-PP075-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Polypropylene (PP); POLYPROPYLENE
English Size 0.750 inch (19.05 mm)
View Details
Nickel-Plated Brass Metric Thread, Ribbed  Reducers - 6104740 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details