Koger Air Corporation Datasheets for Solids Valves
Solids valves are used to control or regulate the flow of powder, granular and other bulk solid materials along a process line, or to and from process units, storage bins, conveyors and product packaging.
Solids Valves: Learn more
| Product Name | Notes |
|---|---|
| 10-gauge steel in sizes 4" to 24", larger sizes available. ; 4" to 20" manual operated blast gates are normally in stock. ; Manual, pneumatic or electric operated. ; Flanged... | |
| 16-gauge to 10-gauge carbon steel in sizes 8" to 24". ; Manual, pneumatic or electric operated. ; Flanged connections allow easy installation. ; Suitable for both air and material handling... | |
| Locking screws permit manual blade adjustment for volume control. : Total airflow can be shut off for energy conservation. |