Koger Air Corporation 90° Short Radius 14"

Description
Stocked for immediate shipment in 90 degree long and short radius, and 45 degree long radius in sizes 3" through 14" diameter. 60 degree long radius elbows are stocked in sizes 4" through 12" diameter.; Machines developed by Koger produce one-piece elbows.; Galvanized steel with tight seams and smooth interiors for quiet, efficient airflow.; With or without flanges; flanges add to list price
Datasheet
Description
Stocked for immediate shipment in 90 degree long and short radius, and 45 degree long radius in sizes 3" through 14" diameter. 60 degree long radius elbows are stocked in sizes 4" through 12" diameter.; Machines developed by Koger produce one-piece elbows.; Galvanized steel with tight seams and smooth interiors for quiet, efficient airflow.; With or without flanges; flanges add to list price
Datasheet

Suppliers

Company
Product
Description
Supplier Links
90° Short Radius - 14
Martinsville, VA, USA
90° Short Radius
14"
90° Short Radius 14"
Stocked for immediate shipment in 90 degree long and short radius, and 45 degree long radius in sizes 3" through 14" diameter. 60 degree long radius elbows are stocked in sizes 4" through 12" diameter.; Machines developed by Koger produce one-piece elbows.; Galvanized steel with tight seams and smooth interiors for quiet, efficient airflow.; With or without flanges; flanges add to list price

Stocked for immediate shipment in 90 degree long and short radius, and 45 degree long radius in sizes 3" through 14" diameter. 60 degree long radius elbows are stocked in sizes 4" through 12" diameter.; Machines developed by Koger produce one-piece elbows.; Galvanized steel with tight seams and smooth interiors for quiet, efficient airflow.; With or without flanges; flanges add to list price

Datasheet
Heavy Duty, Replaceable Back Elbow - 14
Martinsville, VA, USA
Heavy Duty, Replaceable Back Elbow
14"
Heavy Duty, Replaceable Back Elbow 14"
Standard sizes range from 6" - 26".; Ideal for use in areas of heavy abrasion.; Flanged construction standard.; Available in custom sizes and materials.; Priced per customer's specifications.

Standard sizes range from 6" - 26".; Ideal for use in areas of heavy abrasion.; Flanged construction standard.; Available in custom sizes and materials.; Priced per customer's specifications.

Datasheet
90° Long Radius - 14
Martinsville, VA, USA
90° Long Radius
14"
90° Long Radius 14"
Stocked for immediate shipment in 90 degree long and short radius, and 45 degree long radius in sizes 3" through 14" diameter. 60 degree long radius elbows are stocked in sizes 4" through 12" diameter.; Machines developed by Koger produce one-piece elbows.; Galvanized steel with tight seams and smooth interiors for quiet, efficient airflow.; With or without flanges; flanges add to list price

Stocked for immediate shipment in 90 degree long and short radius, and 45 degree long radius in sizes 3" through 14" diameter. 60 degree long radius elbows are stocked in sizes 4" through 12" diameter.; Machines developed by Koger produce one-piece elbows.; Galvanized steel with tight seams and smooth interiors for quiet, efficient airflow.; With or without flanges; flanges add to list price

Datasheet
45° Long Radius - 14
Martinsville, VA, USA
45° Long Radius
14"
45° Long Radius 14"
Stocked for immediate shipment in 90 degree long and short radius, and 45 degree long radius in sizes 3" through 14" diameter. 60 degree long radius elbows are stocked in sizes 4" through 12" diameter.; Machines developed by Koger produce one-piece elbows.; Galvanized steel with tight seams and smooth interiors for quiet, efficient airflow.; With or without flanges; flanges add to list price

Stocked for immediate shipment in 90 degree long and short radius, and 45 degree long radius in sizes 3" through 14" diameter. 60 degree long radius elbows are stocked in sizes 4" through 12" diameter.; Machines developed by Koger produce one-piece elbows.; Galvanized steel with tight seams and smooth interiors for quiet, efficient airflow.; With or without flanges; flanges add to list price

Datasheet

Technical Specifications

  Koger Air Corporation Koger Air Corporation
Product Category Pipe Fittings Pipe Fittings
Product Number 14" 14"
Product Name 90° Short Radius Heavy Duty, Replaceable Back Elbow
Fitting Type Elbow Fitting Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Operated Pump Split Flange Plug, Code 61 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details
Fittings - Saddles - 193131434 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 63.00 mm (2.48 inch)
View Details
Eccn Red Butt - 5037420 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 2.000 inch (50.8 mm)
Metric Size 63.00 mm (2.48 inch)
View Details