Koger Air Corporation Heavy Duty, Replaceable Back Elbow 8"

Description
Standard sizes range from 6" - 26".; Ideal for use in areas of heavy abrasion.; Flanged construction standard.; Available in custom sizes and materials.; Priced per customer's specifications.
Datasheet
Description
Standard sizes range from 6" - 26".; Ideal for use in areas of heavy abrasion.; Flanged construction standard.; Available in custom sizes and materials.; Priced per customer's specifications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty, Replaceable Back Elbow - 8
Martinsville, VA, USA
Heavy Duty, Replaceable Back Elbow
8"
Heavy Duty, Replaceable Back Elbow 8"
Standard sizes range from 6" - 26".; Ideal for use in areas of heavy abrasion.; Flanged construction standard.; Available in custom sizes and materials.; Priced per customer's specifications.

Standard sizes range from 6" - 26".; Ideal for use in areas of heavy abrasion.; Flanged construction standard.; Available in custom sizes and materials.; Priced per customer's specifications.

Datasheet
90° Long Radius - 8
Martinsville, VA, USA
90° Long Radius
8"
90° Long Radius 8"
Stocked for immediate shipment in 90 degree long and short radius, and 45 degree long radius in sizes 3" through 14" diameter. 60 degree long radius elbows are stocked in sizes 4" through 12" diameter.; Machines developed by Koger produce one-piece elbows.; Galvanized steel with tight seams and smooth interiors for quiet, efficient airflow.; With or without flanges; flanges add to list price

Stocked for immediate shipment in 90 degree long and short radius, and 45 degree long radius in sizes 3" through 14" diameter. 60 degree long radius elbows are stocked in sizes 4" through 12" diameter.; Machines developed by Koger produce one-piece elbows.; Galvanized steel with tight seams and smooth interiors for quiet, efficient airflow.; With or without flanges; flanges add to list price

Datasheet
45° Long Radius - 8
Martinsville, VA, USA
45° Long Radius
8"
45° Long Radius 8"
Stocked for immediate shipment in 90 degree long and short radius, and 45 degree long radius in sizes 3" through 14" diameter. 60 degree long radius elbows are stocked in sizes 4" through 12" diameter.; Machines developed by Koger produce one-piece elbows.; Galvanized steel with tight seams and smooth interiors for quiet, efficient airflow.; With or without flanges; flanges add to list price

Stocked for immediate shipment in 90 degree long and short radius, and 45 degree long radius in sizes 3" through 14" diameter. 60 degree long radius elbows are stocked in sizes 4" through 12" diameter.; Machines developed by Koger produce one-piece elbows.; Galvanized steel with tight seams and smooth interiors for quiet, efficient airflow.; With or without flanges; flanges add to list price

Datasheet
60° Long Radius - 8
Martinsville, VA, USA
60° Long Radius
8"
60° Long Radius 8"
Stocked for immediate shipment in 90 degree long and short radius, and 45 degree long radius in sizes 3" through 14" diameter. 60 degree long radius elbows are stocked in sizes 4" through 12" diameter.; Machines developed by Koger produce one-piece elbows.; Galvanized steel with tight seams and smooth interiors for quiet, efficient airflow.; With or without flanges; flanges add to list price

Stocked for immediate shipment in 90 degree long and short radius, and 45 degree long radius in sizes 3" through 14" diameter. 60 degree long radius elbows are stocked in sizes 4" through 12" diameter.; Machines developed by Koger produce one-piece elbows.; Galvanized steel with tight seams and smooth interiors for quiet, efficient airflow.; With or without flanges; flanges add to list price

Datasheet
90° Short Radius - 8
Martinsville, VA, USA
90° Short Radius
8"
90° Short Radius 8"
Stocked for immediate shipment in 90 degree long and short radius, and 45 degree long radius in sizes 3" through 14" diameter. 60 degree long radius elbows are stocked in sizes 4" through 12" diameter.; Machines developed by Koger produce one-piece elbows.; Galvanized steel with tight seams and smooth interiors for quiet, efficient airflow.; With or without flanges; flanges add to list price

Stocked for immediate shipment in 90 degree long and short radius, and 45 degree long radius in sizes 3" through 14" diameter. 60 degree long radius elbows are stocked in sizes 4" through 12" diameter.; Machines developed by Koger produce one-piece elbows.; Galvanized steel with tight seams and smooth interiors for quiet, efficient airflow.; With or without flanges; flanges add to list price

Datasheet

Technical Specifications

  Koger Air Corporation Koger Air Corporation
Product Category Pipe Fittings Pipe Fittings
Product Number 8" 8"
Product Name Heavy Duty, Replaceable Back Elbow 90° Long Radius
Fitting Type Elbow Fitting Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fab Red Tee Pro150 X Pro150 Butt - 5034655 - Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 1.500 inch (38.1 mm)
View Details
INJECTION QUILLS - IQ-PP100-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Polypropylene (PP); POLYPROPYLENE
English Size 1.000 inch (25.4 mm)
View Details
Nickel-Plated Brass PG-Metric Thread Adapter - 6604730 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Hot Tapper Adapter 1.25
Specs
Fitting Type Adapter Fitting
View Details